24-Bit 192KS/s 4-Ch DAC, Serial, SOIC, 5V Product overview: CS4397-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4397-KSZ can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 132936-CS4397-KSZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 192K 28SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS4397-KSZ | CS4397-KSZ | 132936-CS4397-KSZ | CS4397-KSZ |
| Product Name | 5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4397-KSZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial, SPI | Serial | DSD, PCM | |
| Package Type | SOIC | SOP; SOP28 | SOIC; 28-SOIC | SOIC |
| Resolution | 24 bits |