Cirrus Logic, Inc. 3-Channel High Speed CCD/CIS ADC WM8232

Description
The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has three analog signal processing channels each of which contains reset level clamping, correlated double sampling (also sample and hold), programmable gain, Automatic Gain Control (AGC) and offset adjust functions. The output from each of these channels is time multiplexed, in pairs, into three high-speed 16-bit analog to digital converters. The digital data is available in a variety of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic Black Level Calibration function is available to adjust the DC offset of the output data. The WM8232 features a sensor timing clock generator for both CCD and CIS sensors. The clock generator can accept a slow or fast reference clock input and also has a flexible timing adjustment function for output timing clocks to allow use of many different sensors. Features 70MSPS conversion rate 16-bit ADC resolution Current consumption – 230mA 3.3V single supply operation Sample and hold /correlated double sampling Programmable offset adjust (8-bit resolution) Flexible clamp timing Pixel clamp / line clamp mode Programmable clamp voltage Programmable CIS/CCD timing generator Internally generated voltage references Compliant for spread spectrum clock LVDS/CMOS output options LVDS 5pair 490MHz 35-bit data CMOS 90MHz output maximum Complete on chip clock generator. MCLK 5 MHz to 35 MHz Internal timing adjustment Automatic gain control Automatic Black Level Calibration 56-lead QFN package 8mm x 8mm Serial control interface
Description
The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has three analog signal processing channels each of which contains reset level clamping, correlated double sampling (also sample and hold), programmable gain, Automatic Gain Control (AGC) and offset adjust functions. The output from each of these channels is time multiplexed, in pairs, into three high-speed 16-bit analog to digital converters. The digital data is available in a variety of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic Black Level Calibration function is available to adjust the DC offset of the output data. The WM8232 features a sensor timing clock generator for both CCD and CIS sensors. The clock generator can accept a slow or fast reference clock input and also has a flexible timing adjustment function for output timing clocks to allow use of many different sensors. Features 70MSPS conversion rate 16-bit ADC resolution Current consumption – 230mA 3.3V single supply operation Sample and hold /correlated double sampling Programmable offset adjust (8-bit resolution) Flexible clamp timing Pixel clamp / line clamp mode Programmable clamp voltage Programmable CIS/CCD timing generator Internally generated voltage references Compliant for spread spectrum clock LVDS/CMOS output options LVDS 5pair 490MHz 35-bit data CMOS 90MHz output maximum Complete on chip clock generator. MCLK 5 MHz to 35 MHz Internal timing adjustment Automatic gain control Automatic Black Level Calibration 56-lead QFN package 8mm x 8mm Serial control interface

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed CCD/CIS ADC - WM8232 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel High Speed CCD/CIS ADC
WM8232
3-Channel High Speed CCD/CIS ADC WM8232
The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has three analog signal processing channels each of which contains reset level clamping, correlated double sampling (also sample and hold), programmable gain, Automatic Gain Control (AGC) and offset adjust functions. The output from each of these channels is time multiplexed, in pairs, into three high-speed 16-bit analog to digital converters. The digital data is available in a variety of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic Black Level Calibration function is available to adjust the DC offset of the output data. The WM8232 features a sensor timing clock generator for both CCD and CIS sensors. The clock generator can accept a slow or fast reference clock input and also has a flexible timing adjustment function for output timing clocks to allow use of many different sensors. Features 70MSPS conversion rate 16-bit ADC resolution Current consumption – 230mA 3.3V single supply operation Sample and hold /correlated double sampling Programmable offset adjust (8-bit resolution) Flexible clamp timing Pixel clamp / line clamp mode Programmable clamp voltage Programmable CIS/CCD timing generator Internally generated voltage references Compliant for spread spectrum clock LVDS/CMOS output options LVDS 5pair 490MHz 35-bit data CMOS 90MHz output maximum Complete on chip clock generator. MCLK 5 MHz to 35 MHz Internal timing adjustment Automatic gain control Automatic Black Level Calibration 56-lead QFN package 8mm x 8mm Serial control interface

The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has three analog signal processing channels each of which contains reset level clamping, correlated double sampling (also sample and hold), programmable gain, Automatic Gain Control (AGC) and offset adjust functions. The output from each of these channels is time multiplexed, in pairs, into three high-speed 16-bit analog to digital converters. The digital data is available in a variety of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. A programmable automatic Black Level Calibration function is available to adjust the DC offset of the output data. The WM8232 features a sensor timing clock generator for both CCD and CIS sensors. The clock generator can accept a slow or fast reference clock input and also has a flexible timing adjustment function for output timing clocks to allow use of many different sensors.

Features

  • 70MSPS conversion rate
  • 16-bit ADC resolution
  • Current consumption – 230mA
  • 3.3V single supply operation
  • Sample and hold /correlated double sampling
  • Programmable offset adjust (8-bit resolution)
  • Flexible clamp timing
  • Pixel clamp / line clamp mode
  • Programmable clamp voltage
  • Programmable CIS/CCD timing generator
  • Internally generated voltage references
  • Compliant for spread spectrum clock
  • LVDS/CMOS output options
    • LVDS 5pair 490MHz 35-bit data
    • CMOS 90MHz output maximum
  • Complete on chip clock generator. MCLK 5 MHz to 35 MHz
  • Internal timing adjustment
  • Automatic gain control
  • Automatic Black Level Calibration
  • 56-lead QFN package 8mm x 8mm
  • Serial control interface
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8232
Product Name 3-Channel High Speed CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details