Cirrus Logic, Inc. A/D Converter for Class-D Real-Time PSR Feedback CS4461

Description
The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461’s advanced Delta-Sigma architecture allows differential analog inputs that provide excellent noise rejection and multibit conversion at up to 7.5 MHz. This A/D converter provides real-time feedback of power-supply conditions to a Class-D modulator via a direct interface, resulting in very low signal delay. Improved PSR feedback allows the systems designer to use lower cost power supplies, resulting in a lower bill-of-materials (BOM) cost. Systems developers can further lower BOM costs by developing single-ended (half-bridge) solutions as opposed to differential (full-bridge) solutions. The CS4461 A/D converter and the CS44600/800 Class-D digital amplifiers provide a simple, small and cost-effective solution for DVD receivers, home theater recorders and entry-level audio/video receivers and home-theater-in-a-bo x systems. Features Advanced multibit Delta-Sigma architecture Real-time feedback of power-supply conditions Filterless digital output resulting in very low signal delay 135 mW power consumption Support for logic levels between 3.3 V and 5 V Differential analog architecture Modulator overflow detection Direct interface to CS44600/800 Class-D PWM modulator Multibit conversion at up to 7.5 MHz Delivery of modulated data over 2-wire interface Package information: 24-pin TSSOP; lead-free assembly
Datasheet
Description
The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461’s advanced Delta-Sigma architecture allows differential analog inputs that provide excellent noise rejection and multibit conversion at up to 7.5 MHz. This A/D converter provides real-time feedback of power-supply conditions to a Class-D modulator via a direct interface, resulting in very low signal delay. Improved PSR feedback allows the systems designer to use lower cost power supplies, resulting in a lower bill-of-materials (BOM) cost. Systems developers can further lower BOM costs by developing single-ended (half-bridge) solutions as opposed to differential (full-bridge) solutions. The CS4461 A/D converter and the CS44600/800 Class-D digital amplifiers provide a simple, small and cost-effective solution for DVD receivers, home theater recorders and entry-level audio/video receivers and home-theater-in-a-bo x systems. Features Advanced multibit Delta-Sigma architecture Real-time feedback of power-supply conditions Filterless digital output resulting in very low signal delay 135 mW power consumption Support for logic levels between 3.3 V and 5 V Differential analog architecture Modulator overflow detection Direct interface to CS44600/800 Class-D PWM modulator Multibit conversion at up to 7.5 MHz Delivery of modulated data over 2-wire interface Package information: 24-pin TSSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/D Converter for Class-D Real-Time PSR Feedback - CS4461 - Cirrus Logic, Inc.
Austin, TX, USA
A/D Converter for Class-D Real-Time PSR Feedback
CS4461
A/D Converter for Class-D Real-Time PSR Feedback CS4461
The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461’s advanced Delta-Sigma architecture allows differential analog inputs that provide excellent noise rejection and multibit conversion at up to 7.5 MHz. This A/D converter provides real-time feedback of power-supply conditions to a Class-D modulator via a direct interface, resulting in very low signal delay. Improved PSR feedback allows the systems designer to use lower cost power supplies, resulting in a lower bill-of-materials (BOM) cost. Systems developers can further lower BOM costs by developing single-ended (half-bridge) solutions as opposed to differential (full-bridge) solutions. The CS4461 A/D converter and the CS44600/800 Class-D digital amplifiers provide a simple, small and cost-effective solution for DVD receivers, home theater recorders and entry-level audio/video receivers and home-theater-in-a-bo x systems. Features Advanced multibit Delta-Sigma architecture Real-time feedback of power-supply conditions Filterless digital output resulting in very low signal delay 135 mW power consumption Support for logic levels between 3.3 V and 5 V Differential analog architecture Modulator overflow detection Direct interface to CS44600/800 Class-D PWM modulator Multibit conversion at up to 7.5 MHz Delivery of modulated data over 2-wire interface Package information: 24-pin TSSOP; lead-free assembly

The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461’s advanced Delta-Sigma architecture allows differential analog inputs that provide excellent noise rejection and multibit conversion at up to 7.5 MHz. This A/D converter provides real-time feedback of power-supply conditions to a Class-D modulator via a direct interface, resulting in very low signal delay. Improved PSR feedback allows the systems designer to use lower cost power supplies, resulting in a lower bill-of-materials (BOM) cost. Systems developers can further lower BOM costs by developing single-ended (half-bridge) solutions as opposed to differential (full-bridge) solutions. The CS4461 A/D converter and the CS44600/800 Class-D digital amplifiers provide a simple, small and cost-effective solution for DVD receivers, home theater recorders and entry-level audio/video receivers and home-theater-in-a-box systems.

Features

  • Advanced multibit Delta-Sigma architecture
  • Real-time feedback of power-supply conditions
  • Filterless digital output resulting in very low signal delay
  • 135 mW power consumption
  • Support for logic levels between 3.3 V and 5 V
  • Differential analog architecture
  • Modulator overflow detection
  • Direct interface to CS44600/800 Class-D PWM modulator
  • Multibit conversion at up to 7.5 MHz
  • Delivery of modulated data over 2-wire interface
  • Package information: 24-pin TSSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS4461
Product Name A/D Converter for Class-D Real-Time PSR Feedback
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers