Cirrus Logic, Inc. 192kHz Digital-to-Analog Converter IC CS4392-KZZR

Description
Audio D/A Converter ICs IC 114dB 192kHz Stereo DAC w/DSD Product overview: CS4392-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4392-KZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio D/A Converter ICs IC 114dB 192kHz Stereo DAC w/DSD Product overview: CS4392-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4392-KZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
192kHz Digital-to-Analog Converter IC - 768-CS4392-KZZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
192kHz Digital-to-Analog Converter IC
768-CS4392-KZZR
192kHz Digital-to-Analog Converter IC 768-CS4392-KZZR
Audio D/A Converter ICs IC 114dB 192kHz Stereo DAC w/DSD Product overview: CS4392-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4392-KZZR can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs IC 114dB 192kHz Stereo DAC w/DSD Product overview: CS4392-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4392-KZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4392-KZZR
202897-CS4392-KZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4392-KZZR 202897-CS4392-KZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202897-CS4392-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.8 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202897-CS4392-KZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.8 V to 5.25 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4392-KZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4392-KZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4392-KZZR
IC DAC/AUDIO 24BIT 192K 20TSSOP

IC DAC/AUDIO 24BIT 192K 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4392-KZZR 202897-CS4392-KZZR CS4392-KZZR
Product Name 192kHz Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4392-KZZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial DSD, PCM
Package Type TSSOP SOP; SSOP; TSSOP; 20-TSSOP SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data