Cirrus Logic, Inc. 3-Channel High Speed CCD/CIS ADC WM8215

Description
The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 10-bit analog to Digital Converter. The digital output data is available in 10-bit wide parallel format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used to reference CIS signals, in non-CDS mode or to clamp CCD signals during Reset Level Clamping. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8215 typically only consumes 400mW. Features 10-bit ADC 60MSPS conversion rate Low power – 400mW typical 3.3V single supply operation 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references 32-lead QFN package Serial control interface
Datasheet
Description
The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 10-bit analog to Digital Converter. The digital output data is available in 10-bit wide parallel format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used to reference CIS signals, in non-CDS mode or to clamp CCD signals during Reset Level Clamping. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8215 typically only consumes 400mW. Features 10-bit ADC 60MSPS conversion rate Low power – 400mW typical 3.3V single supply operation 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references 32-lead QFN package Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed CCD/CIS ADC - WM8215 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel High Speed CCD/CIS ADC
WM8215
3-Channel High Speed CCD/CIS ADC WM8215
The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 10-bit analog to Digital Converter. The digital output data is available in 10-bit wide parallel format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used to reference CIS signals, in non-CDS mode or to clamp CCD signals during Reset Level Clamping. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8215 typically only consumes 400mW. Features 10-bit ADC 60MSPS conversion rate Low power – 400mW typical 3.3V single supply operation 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp timing Programmable clamp voltage Internally generated voltage references 32-lead QFN package Serial control interface

The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains Reset Level Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 10-bit analog to Digital Converter. The digital output data is available in 10-bit wide parallel format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used to reference CIS signals, in non-CDS mode or to clamp CCD signals during Reset Level Clamping. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8215 typically only consumes 400mW.

Features

  • 10-bit ADC
  • 60MSPS conversion rate
  • Low power – 400mW typical
  • 3.3V single supply operation
  • 3 channel operation
  • Correlated double sampling
  • Programmable gain (9-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Flexible clamp timing
  • Programmable clamp voltage
  • Internally generated voltage references
  • 32-lead QFN package
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8215
Product Name 3-Channel High Speed CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details