Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5513-BS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321177-CS5513-BS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 20 Sampling Rate (Per Second): 53.5 Data Interface: Serial Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: CIRCIRCS5513-BS,2156 -CS5513-BS RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321177-CS5513-BS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 20 Sampling Rate (Per Second): 53.5 Data Interface: Serial Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: CIRCIRCS5513-BS,2156 -CS5513-BS RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321177-CS5513-BS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321177-CS5513-BS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321177-CS5513-BS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321177-CS5513-BS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 20 Sampling Rate (Per Second): 53.5 Data Interface: Serial Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: CIRCIRCS5513-BS,2156 -CS5513-BS RoHS Status: RoHS non-compliant

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1321177-CS5513-BS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 20
Sampling Rate (Per Second): 53.5
Data Interface: Serial
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 4.75V ~ 5.25V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: CIRCIRCS5513-BS,2156-CS5513-BS
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-CS5513-BS
SOIC Analog-to-Digital Converter IC 700-CS5513-BS
ADC, Delta-Sigma, 20-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8, 0.209 INCH, EIAJ, PLASTIC, SOIC-8 Product overview: CS5513-BS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5513-BS can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 20-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8, 0.209 INCH, EIAJ, PLASTIC, SOIC-8 Product overview: CS5513-BS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5513-BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CS5513-BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5513-BS
Analog to Digital Converters (ADC) CS5513-BS
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5513-BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5513-BS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5513-BS
20-BIT DELTA SIGMA ADC

20-BIT DELTA SIGMA ADC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1321177-CS5513-BS 700-CS5513-BS CS5513-BS CS5513-BS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Serial Serial
Package Type SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) 8-SOIC (0.209\", 5.30mm Width)
Packing Method Bulk; Bulk Bulk; Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265294-SI8901B-A02-GS - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers