Cirrus Logic, Inc. 16-bit SOIC Analog-to-Digital Converter IC CS5507-ASZ

Description
16-Bit Delta-Sigma ADC, 1Ch, 100S/s, SPI, SOIC Product overview: CS5507-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5507-ASZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Delta-Sigma ADC, 1Ch, 100S/s, SPI, SOIC Product overview: CS5507-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5507-ASZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit SOIC Analog-to-Digital Converter IC
700-CS5507-ASZ
16-bit SOIC Analog-to-Digital Converter IC 700-CS5507-ASZ
16-Bit Delta-Sigma ADC, 1Ch, 100S/s, SPI, SOIC Product overview: CS5507-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5507-ASZ can be used for catalog matching and distributor lookup.

16-Bit Delta-Sigma ADC, 1Ch, 100S/s, SPI, SOIC Product overview: CS5507-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5507-ASZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 598-1098-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1098-5-ND
Analog to Digital Converters (ADC) 598-1098-5-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5507-ASZ
000272-CS5507-ASZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5507-ASZ 000272-CS5507-ASZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000272-CS5507-ASZ Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Family Name: CS5507 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 3.15 V to 5.5 V Sampling Rate: 100 Alternative Parts (Cross-Reference): CS5507-ASR; CS5507-AS; CS5507-AP; CS5507-ASZR; Introduction Date: January 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000272-CS5507-ASZ
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: CS5507
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 3.15 V to 5.5 V
Sampling Rate: 100
Alternative Parts (Cross-Reference): CS5507-ASR; CS5507-AS; CS5507-AP; CS5507-ASZR;
Introduction Date: January 21, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5507-ASZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5507-ASZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5507-ASZ
IC ADC 16BIT SIGMA-DELTA 20SOIC

IC ADC 16BIT SIGMA-DELTA 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5507-ASZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5507-ASZ
Analog to Digital Converters (ADC) CS5507-ASZ
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CS5507-ASZ 598-1098-5-ND 000272-CS5507-ASZ CS5507-ASZ CS5507-ASZ
Product Name 16-bit SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5507-ASZ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI SPI; SPI
Package Type SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Resolution 16 bits 16 bits 16 bits
Dissipation 4.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details