Cirrus Logic, Inc. 120 dB, 192 kHz Stereo A/D Converter CS5381

Description
The CS5381 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5381 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The A/D converter uses a differential architecture, which provides excellent noise rejection. The CS5381 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise such as digital mixing consoles, multitrack recording systems, effects processors and audio/video receivers. Features 120 dB dynamic range -110 dB THD+N Supports master or slave mode operation Pin compatible with the CS5361 Supports logic levels between 2.5 V and 5 V 3.3 V to 5 V digital power supply 5 V analog power supply
Datasheet
Description
The CS5381 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5381 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The A/D converter uses a differential architecture, which provides excellent noise rejection. The CS5381 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise such as digital mixing consoles, multitrack recording systems, effects processors and audio/video receivers. Features 120 dB dynamic range -110 dB THD+N Supports master or slave mode operation Pin compatible with the CS5361 Supports logic levels between 2.5 V and 5 V 3.3 V to 5 V digital power supply 5 V analog power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 dB, 192 kHz Stereo A/D Converter - CS5381 - Cirrus Logic, Inc.
Austin, TX, USA
120 dB, 192 kHz Stereo A/D Converter
CS5381
120 dB, 192 kHz Stereo A/D Converter CS5381
The CS5381 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5381 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The A/D converter uses a differential architecture, which provides excellent noise rejection. The CS5381 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise such as digital mixing consoles, multitrack recording systems, effects processors and audio/video receivers. Features 120 dB dynamic range -110 dB THD+N Supports master or slave mode operation Pin compatible with the CS5361 Supports logic levels between 2.5 V and 5 V 3.3 V to 5 V digital power supply 5 V analog power supply

The CS5381 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5381 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which removes the need for an external anti-alias filter. The A/D converter uses a differential architecture, which provides excellent noise rejection. The CS5381 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise such as digital mixing consoles, multitrack recording systems, effects processors and audio/video receivers.

Features

  • 120 dB dynamic range
  • -110 dB THD+N
  • Supports master or slave mode operation
  • Pin compatible with the CS5361
  • Supports logic levels between 2.5 V and 5 V
  • 3.3 V to 5 V digital power supply
  • 5 V analog power supply
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5381
Product Name 120 dB, 192 kHz Stereo A/D Converter
Package Type SOIC; TSSOP
Pins 24
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products