The CS5381-KZZR is a 24-bit analog-to-digital converter (ADC) designed for high-performance digital audio applications. It features a multi-bit delta-sigma architecture, providing a dynamic range of 120 dB and total harmonic distortion plus noise (THD+N) of -110 dB. The device supports audio sample rates up to 192 kHz and operates with a power consumption of 260 mW. This ADC is equipped with a differential analog architecture that enhances noise rejection and includes a built-in high-pass filter and DC offset calibration. It supports logic levels between 2.5 V and 5 V, making it versatile for various digital audio systems. The CS5381-KZZR is available in a 24-pin TSSOP package and is suitable for commercial applications with an operating temperature range of -10° to +70° C. It is pin-compatible with the CS5361, facilitating easy integration into existing designs.
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-TSSOP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202935-CS5381-KZZR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 24
Data Interface: I2S
Number of A/D Converters: 2
Reference Type: Internal
Family Name: CS5381
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3.3 V to 5 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): AK5385BVS; AK5720; AK5383VF; AK5393-VS;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24, 4.4 MM WIDTH, LEAD FREE, MO-153, TSSOP-24 Product overview: CS5381-KZZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5381-KZZR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 598-CS5381-KZZRTR-ND | 202935-CS5381-KZZR | 700-CS5381-KZZR | CS5381-KZZR | CS5381-KZZR | CS5381-KZZR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5381-KZZR | Dual TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Reference Access | Internal |