Cirrus Logic, Inc. 6-Channel Delta Sigma A/D Converter CS5451A

Description
The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip. The CS5451A interfaces directly to a current transformer or shunt to measure current and to a resistive divider or transformer to measure voltage. The product features a serial interface for communication with a microcontroller or DSP. The product is initialized and fully functional upon reset and includes a voltage reference. Features 16-bit, fourth-order modulator Synchronous sampling Simple 4-wire serial interface Charge pump driver output generates negative power supply Ground-referenced bipolar inputs Power supply configurations VA+ = 3 V; VA- = -2 V; VD+ = 3 V Supply tolerances ±10% On-chip 1.2 V reference (25 ppm/°C typ.) Low-power consumption Package: 28-pin SSOP; lead-free assembly
Datasheet
Description
The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip. The CS5451A interfaces directly to a current transformer or shunt to measure current and to a resistive divider or transformer to measure voltage. The product features a serial interface for communication with a microcontroller or DSP. The product is initialized and fully functional upon reset and includes a voltage reference. Features 16-bit, fourth-order modulator Synchronous sampling Simple 4-wire serial interface Charge pump driver output generates negative power supply Ground-referenced bipolar inputs Power supply configurations VA+ = 3 V; VA- = -2 V; VD+ = 3 V Supply tolerances ±10% On-chip 1.2 V reference (25 ppm/°C typ.) Low-power consumption Package: 28-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel Delta Sigma A/D Converter - CS5451A - Cirrus Logic, Inc.
Austin, TX, USA
6-Channel Delta Sigma A/D Converter
CS5451A
6-Channel Delta Sigma A/D Converter CS5451A
The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip. The CS5451A interfaces directly to a current transformer or shunt to measure current and to a resistive divider or transformer to measure voltage. The product features a serial interface for communication with a microcontroller or DSP. The product is initialized and fully functional upon reset and includes a voltage reference. Features 16-bit, fourth-order modulator Synchronous sampling Simple 4-wire serial interface Charge pump driver output generates negative power supply Ground-referenced bipolar inputs Power supply configurations VA+ = 3 V; VA- = -2 V; VD+ = 3 V Supply tolerances ±10% On-chip 1.2 V reference (25 ppm/°C typ.) Low-power consumption Package: 28-pin SSOP; lead-free assembly

The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip.
The CS5451A interfaces directly to a current transformer or shunt to measure current and to a resistive divider or transformer to measure voltage. The product features a serial interface for communication with a microcontroller or DSP. The product is initialized and fully functional upon reset and includes a voltage reference.

Features

  • 16-bit, fourth-order modulator
  • Synchronous sampling
  • Simple 4-wire serial interface
  • Charge pump driver output generates negative power supply
  • Ground-referenced bipolar inputs
  • Power supply configurations
    • VA+ = 3 V; VA- = -2 V; VD+ = 3 V
    • Supply tolerances ±10%
  • On-chip 1.2 V reference (25 ppm/°C typ.)
  • Low-power consumption
  • Package: 28-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5451A
Product Name 6-Channel Delta Sigma A/D Converter
Interface Type Serial
Package Type SSOP
Pins 28
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8900D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
6 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers