Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5330A-BSR CS5330A-BSR

Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053352-CS5330A-BSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 5 V Power Dissipation: 150 mW Number of A/D Converters: 2 Number of Pins: 8 Resolution: 2.25 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 220 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Analog Inputs: 2 Supply Type: Single
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053352-CS5330A-BSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 5 V Power Dissipation: 150 mW Number of A/D Converters: 2 Number of Pins: 8 Resolution: 2.25 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 220 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Analog Inputs: 2 Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5330A-BSR - 1053352-CS5330A-BSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5330A-BSR
1053352-CS5330A-BSR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5330A-BSR 1053352-CS5330A-BSR
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053352-CS5330A-BSR Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 5 V Power Dissipation: 150 mW Number of A/D Converters: 2 Number of Pins: 8 Resolution: 2.25 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 50 ksps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 220 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Analog Inputs: 2 Supply Type: Single

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053352-CS5330A-BSR
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Bipolar
Operating Supply Voltage: 5 V
Power Dissipation: 150 mW
Number of A/D Converters: 2
Number of Pins: 8
Resolution: 2.25 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 50 ksps
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 220 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Analog Inputs: 2
Supply Type: Single

Buy Now
Analog-to-Digital Converter IC - 768-CS5330A-BSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-CS5330A-BSR
Analog-to-Digital Converter IC 768-CS5330A-BSR
Audio A/D Converter ICs IC 8-Pin Stereo ADC Product overview: CS5330A-BSR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5330A-BSR can be used for catalog matching and distributor lookup.

Audio A/D Converter ICs IC 8-Pin Stereo ADC Product overview: CS5330A-BSR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5330A-BSR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1053352-CS5330A-BSR 768-CS5330A-BSR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5330A-BSR Analog-to-Digital Converter IC
Package Type SOIC; SOIC SOIC
Pins 8
Dissipation 150 milliwatts 220 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670JP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details