Cirrus Logic, Inc. 16/20-Bit, Multirange A/D Converters with 4-Bit Latch CS5525

Description
The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to provide their own negative supply, which enables their on-chip instrumentation amplifiers to measure bipolar ground-referenced signals ≤100 mV. By directly supplying NBV with -2.5 V and with VA+ at 5 V, ±2.5 V signals (with respect to ground) can be measured. The digital filters provide programmable output update rates between 3.76 Hz to 202 Hz (XIN = 32.768 kHz). Output word rates can be increased by approximately 3x by using XIN = 100 kHz. Each filter is designed to settle to full accuracy for its output update rate in one conversion cycle. The filters with word rates of 15 Hz or less (XIN = 32.768 kHz) reject both 50 Hz and 60 Hz (±3 Hz) line interference simultaneously. Low power, single-conversion settling time, programmable output rates and the ability to handle negative input signals make these single-supply products ideal solutions for isolated and non-isolated applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: 18 bits Bipolar/unipolar input ranges 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, and 5 V Chopper-stabilized instrumentation amplifier On-chip charge pump drive circuitry 4-bit output latch Simple, 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Programmable output word rates 3.76 Hz to 202 Hz (XIN = 32.768 kHz) 11.47 Hz to 616 Hz (XIN = 100 kHz) Output settles in one conversion cycle Simultaneous 50 Hz/60 Hz noise rejection System- and self-calibration with read/write registers Single +5 V analog supply; +3 V or +5 V digital supply Low power mode consumption: 4.9 mW 1.8 mW in 1 V, 2.5 V and 5 V input ranges Package: 20-pin SSOP; lead-free assembly
Datasheet
Description
The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to provide their own negative supply, which enables their on-chip instrumentation amplifiers to measure bipolar ground-referenced signals ≤100 mV. By directly supplying NBV with -2.5 V and with VA+ at 5 V, ±2.5 V signals (with respect to ground) can be measured. The digital filters provide programmable output update rates between 3.76 Hz to 202 Hz (XIN = 32.768 kHz). Output word rates can be increased by approximately 3x by using XIN = 100 kHz. Each filter is designed to settle to full accuracy for its output update rate in one conversion cycle. The filters with word rates of 15 Hz or less (XIN = 32.768 kHz) reject both 50 Hz and 60 Hz (±3 Hz) line interference simultaneously. Low power, single-conversion settling time, programmable output rates and the ability to handle negative input signals make these single-supply products ideal solutions for isolated and non-isolated applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: 18 bits Bipolar/unipolar input ranges 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, and 5 V Chopper-stabilized instrumentation amplifier On-chip charge pump drive circuitry 4-bit output latch Simple, 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Programmable output word rates 3.76 Hz to 202 Hz (XIN = 32.768 kHz) 11.47 Hz to 616 Hz (XIN = 100 kHz) Output settles in one conversion cycle Simultaneous 50 Hz/60 Hz noise rejection System- and self-calibration with read/write registers Single +5 V analog supply; +3 V or +5 V digital supply Low power mode consumption: 4.9 mW 1.8 mW in 1 V, 2.5 V and 5 V input ranges Package: 20-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20-Bit, Multirange A/D Converters with 4-Bit Latch - CS5525 - Cirrus Logic, Inc.
Austin, TX, USA
16/20-Bit, Multirange A/D Converters with 4-Bit Latch
CS5525
16/20-Bit, Multirange A/D Converters with 4-Bit Latch CS5525
The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to provide their own negative supply, which enables their on-chip instrumentation amplifiers to measure bipolar ground-referenced signals ≤100 mV. By directly supplying NBV with -2.5 V and with VA+ at 5 V, ±2.5 V signals (with respect to ground) can be measured. The digital filters provide programmable output update rates between 3.76 Hz to 202 Hz (XIN = 32.768 kHz). Output word rates can be increased by approximately 3x by using XIN = 100 kHz. Each filter is designed to settle to full accuracy for its output update rate in one conversion cycle. The filters with word rates of 15 Hz or less (XIN = 32.768 kHz) reject both 50 Hz and 60 Hz (±3 Hz) line interference simultaneously. Low power, single-conversion settling time, programmable output rates and the ability to handle negative input signals make these single-supply products ideal solutions for isolated and non-isolated applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: 18 bits Bipolar/unipolar input ranges 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, and 5 V Chopper-stabilized instrumentation amplifier On-chip charge pump drive circuitry 4-bit output latch Simple, 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Programmable output word rates 3.76 Hz to 202 Hz (XIN = 32.768 kHz) 11.47 Hz to 616 Hz (XIN = 100 kHz) Output settles in one conversion cycle Simultaneous 50 Hz/60 Hz noise rejection System- and self-calibration with read/write registers Single +5 V analog supply; +3 V or +5 V digital supply Low power mode consumption: 4.9 mW 1.8 mW in 1 V, 2.5 V and 5 V input ranges Package: 20-pin SSOP; lead-free assembly

The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to provide their own negative supply, which enables their on-chip instrumentation amplifiers to measure bipolar ground-referenced signals ≤100 mV. By directly supplying NBV with -2.5 V and with VA+ at 5 V, ±2.5 V signals (with respect to ground) can be measured. The digital filters provide programmable output update rates between 3.76 Hz to 202 Hz (XIN = 32.768 kHz). Output word rates can be increased by approximately 3x by using XIN = 100 kHz. Each filter is designed to settle to full accuracy for its output update rate in one conversion cycle. The filters with word rates of 15 Hz or less (XIN = 32.768 kHz) reject both 50 Hz and 60 Hz (±3 Hz) line interference simultaneously. Low power, single-conversion settling time, programmable output rates and the ability to handle negative input signals make these single-supply products ideal solutions for isolated and non-isolated applications.

Features

  • Delta Sigma A/D converters
    • Linearity error: 0.0015% FS
    • Noise-free resolution: 18 bits
  • Bipolar/unipolar input ranges
    • 25 mV, 55 mV, 100 mV, 1 V, 2.5 V, and 5 V
  • Chopper-stabilized instrumentation amplifier
  • On-chip charge pump drive circuitry
  • 4-bit output latch
  • Simple, 3-wire serial interface
    • SPI™ and Microwire™ compatible
    • Schmitt Trigger on serial clock (SCLK)
  • Programmable output word rates
    • 3.76 Hz to 202 Hz (XIN = 32.768 kHz)
    • 11.47 Hz to 616 Hz (XIN = 100 kHz)
  • Output settles in one conversion cycle
  • Simultaneous 50 Hz/60 Hz noise rejection
  • System- and self-calibration with read/write registers
  • Single +5 V analog supply; +3 V or +5 V digital supply
  • Low power mode consumption: 4.9 mW
    • 1.8 mW in 1 V, 2.5 V and 5 V input ranges
  • Package: 20-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5525
Product Name 16/20-Bit, Multirange A/D Converters with 4-Bit Latch
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers