Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ CS5330A-KSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 091409-CS5330A-KSZ Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 091409-CS5330A-KSZ Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ
091409-CS5330A-KSZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ 091409-CS5330A-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 091409-CS5330A-KSZ Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 091409-CS5330A-KSZ
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Analog-to-Digital Converter IC
700-CS5330A-KSZ
Dual SOIC Analog-to-Digital Converter IC 700-CS5330A-KSZ
18-Bit 2Ch Delta-Sigma ADC, 50KS/s, SPI, SOIC Product overview: CS5330A-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5330A-KSZ can be used for catalog matching and distributor lookup.

18-Bit 2Ch Delta-Sigma ADC, 50KS/s, SPI, SOIC Product overview: CS5330A-KSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5330A-KSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CS5330A-KSZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
CS5330A-KSZ-ND
Analog to Digital Converters (ADC) CS5330A-KSZ-ND
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5330A-KSZ
Data Acquisition - Analog to Digital Converters (ADC) CS5330A-KSZ
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5330A-KSZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5330A-KSZ
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5330A-KSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5330A-KSZ
Analog to Digital Converters (ADC) CS5330A-KSZ
18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 091409-CS5330A-KSZ 700-CS5330A-KSZ CS5330A-KSZ-ND CS5330A-KSZ CS5330A-KSZ CS5330A-KSZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5330A-KSZ Dual SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI, Serial SPI; SPI SPI; SPI
Package Type SOIC; 8-SOIC SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Packing Method Tray Tray Tray; Tray Tray
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Sample Rate 48 kSamples/Sec 48 kSamples/Sec 48 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers