Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5504-BP CS5504-BP

Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031553-CS5504-BP Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 20 Power Rating: 4.4 mW Number of Channels: 2 Number of Pins: 20 Resolution: 2.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 200 sps Alternative Parts (Cross-Reference): CS5504-BPCS5504BP; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031553-CS5504-BP Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 20 Power Rating: 4.4 mW Number of Channels: 2 Number of Pins: 20 Resolution: 2.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 200 sps Alternative Parts (Cross-Reference): CS5504-BPCS5504BP; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5504-BP - 1031553-CS5504-BP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5504-BP
1031553-CS5504-BP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5504-BP 1031553-CS5504-BP
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031553-CS5504-BP Number of Circuits: 1 Mounting: SMD (SMT) Number of Bits: 20 Power Rating: 4.4 mW Number of Channels: 2 Number of Pins: 20 Resolution: 2.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 200 sps Alternative Parts (Cross-Reference): CS5504-BPCS5504BP; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031553-CS5504-BP
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Bits: 20
Power Rating: 4.4 mW
Number of Channels: 2
Number of Pins: 20
Resolution: 2.5 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Sampling Rate: 200 sps
Alternative Parts (Cross-Reference): CS5504-BPCS5504BP;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Analog-to-Digital Converter IC - 768-CS5504-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-CS5504-BP
Analog-to-Digital Converter IC 768-CS5504-BP
A/D Converter (A-D) IC; Resolution (Bits): 20; Sample Rate: ; Input Channels Per ADC: 2; Input Channel Type:... Product overview: CS5504-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5504-BP can be used for catalog matching and distributor lookup.

A/D Converter (A-D) IC; Resolution (Bits): 20; Sample Rate: ; Input Channels Per ADC: 2; Input Channel Type:... Product overview: CS5504-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5504-BP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1031553-CS5504-BP 768-CS5504-BP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5504-BP Analog-to-Digital Converter IC
Package Type DIP; PDIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers