20-Bit Delta-Sigma ADC, 1 Ch, 60S/s, SPI, SOIC Product overview: CS5520-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5520-BSZ can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-SOIC
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163402-CS5520-BSZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: ±5V
Part Status: Obsolete(EOL)
Resolution: 20
Number of Converters: 1
Family Name: CS5520
Categories: Integrated Circuits (ICs)
Sampling Rate: 60
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CS5520-BSZR;
Introduction Date: May 06, 1996
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 20BIT SIGMA-DELTA 24SOIC
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-SOIC
IC ADC 20BIT SIGMA-DELTA 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CS5520-BSZ | 598-1102-5-ND | 1163402-CS5520-BSZ | CS5520-BSZ | CS5520-BSZ | CS5520-BSZ |
| Product Name | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5520-BSZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 3-WIRE, 4-WIRE, 5-WIRE | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 37.5 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |