Cirrus Logic, Inc. 105 dB, 192 kHz Stereo A/D Converter CS5341

Description
The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5341/42 family is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise. Features Analog/digital core supplies from 3.3 V to 5 V Supports logic levels between 1.8 V and 5 V (CS5341) and between 2.5 V and 5 V (CS5342) Auto-mode selection 384*Fs MCLK (CS5342)
Datasheet
Description
The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5341/42 family is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise. Features Analog/digital core supplies from 3.3 V to 5 V Supports logic levels between 1.8 V and 5 V (CS5341) and between 2.5 V and 5 V (CS5342) Auto-mode selection 384*Fs MCLK (CS5342)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
105 dB, 192 kHz Stereo A/D Converter - CS5341 - Cirrus Logic, Inc.
Austin, TX, USA
105 dB, 192 kHz Stereo A/D Converter
CS5341
105 dB, 192 kHz Stereo A/D Converter CS5341
The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5341/42 family is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise. Features Analog/digital core supplies from 3.3 V to 5 V Supports logic levels between 1.8 V and 5 V (CS5341) and between 2.5 V and 5 V (CS5342) Auto-mode selection 384*Fs MCLK (CS5342)

The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5341/42 family is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise.

Features

  • Analog/digital core supplies from 3.3 V to 5 V
  • Supports logic levels between 1.8 V and 5 V (CS5341) and between 2.5 V and 5 V (CS5342)
  • Auto-mode selection
  • 384*Fs MCLK (CS5342)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5341
Product Name 105 dB, 192 kHz Stereo A/D Converter
Package Type TSSOP
Pins 16
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers