Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163385-CS5503-BP
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 20-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: CS5503-BP from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5503-BP can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163385-CS5503-BP | 700-CS5503-BP | CS5503-BP |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5503-BP | DIP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) |
| Pins | 20 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | Serial | ||
| Package Type | DIP; 20-DIP (0.300\", 7.62mm) |