Cirrus Logic, Inc. Dual TSSOP Analog-to-Digital Converter IC CS53L32A-KZ

Description
CS53L32 - Low Voltage, Stereo A/D Converter
Request a Quote Datasheet
Description
CS53L32 - Low Voltage, Stereo A/D Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS53L32A-KZ - Rochester Electronics
Newburyport, MA, United States
CS53L32 - Low Voltage, Stereo A/D Converter

CS53L32 - Low Voltage, Stereo A/D Converter

Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
700-CS53L32A-KZ
Dual TSSOP Analog-to-Digital Converter IC 700-CS53L32A-KZ
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO20, 4.4 MM, MO-153, TSSOP-20 Product overview: CS53L32A-KZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS53L32A-KZ can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO20, 4.4 MM, MO-153, TSSOP-20 Product overview: CS53L32A-KZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS53L32A-KZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS53L32A-KZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS53L32A-KZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS53L32A-KZ
LOW VOLTAGE, STEREO ADC

LOW VOLTAGE, STEREO ADC

Supplier's Site
Analog to Digital Converters (ADC) - CS53L32A-KZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS53L32A-KZ
Analog to Digital Converters (ADC) CS53L32A-KZ
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS53L32A-KZ 700-CS53L32A-KZ CS53L32A-KZ CS53L32A-KZ
Product Name Dual TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP20 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Pins 20
Operating Temperature -10 C (14 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674BD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details