Cirrus Logic, Inc. 3-Channel High Speed CCD/CIS ADC WM8199

Description
The WM8199 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 20MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, Correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog-to-digital converter. The digital output data is available in eight or four-bit wide multiplexed format. An internal four-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8199 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 20MSPS conversion rate Low power - 330mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8, or 4-bit wide multiplexed data output formats On-chip voltage reference 28-lead SSOP package
Datasheet
Description
The WM8199 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 20MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, Correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog-to-digital converter. The digital output data is available in eight or four-bit wide multiplexed format. An internal four-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8199 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 20MSPS conversion rate Low power - 330mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8, or 4-bit wide multiplexed data output formats On-chip voltage reference 28-lead SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed CCD/CIS ADC - WM8199 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel High Speed CCD/CIS ADC
WM8199
3-Channel High Speed CCD/CIS ADC WM8199
The WM8199 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 20MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, Correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog-to-digital converter. The digital output data is available in eight or four-bit wide multiplexed format. An internal four-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8199 typically only consumes 330mW when operating from a single 5V supply. Features 16-bit resolution ADC 20MSPS conversion rate Low power - 330mW typ. 5V single supply or 5V/3.3V dual supply operation Single or 3-channel operation Programmable gain (8-bit resolution) Programmable offset (8-bit resolution) Programmable clamp voltage 8, or 4-bit wide multiplexed data output formats On-chip voltage reference 28-lead SSOP package

The WM8199 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 20MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, Correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog-to-digital converter. The digital output data is available in eight or four-bit wide multiplexed format. An internal four-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 5V and a digital interface supply of either 5V or 3.3V, the WM8199 typically only consumes 330mW when operating from a single 5V supply.

Features

  • 16-bit resolution ADC
  • 20MSPS conversion rate
  • Low power - 330mW typ.
  • 5V single supply or 5V/3.3V dual supply operation
  • Single or 3-channel operation
  • Programmable gain (8-bit resolution)
  • Programmable offset (8-bit resolution)
  • Programmable clamp voltage
  • 8, or 4-bit wide multiplexed data output formats
  • On-chip voltage reference
  • 28-lead SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8199
Product Name 3-Channel High Speed CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers