Cirrus Logic, Inc. 3-Channel High Speed CCD/CIS AD WM8214

Description
The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 40MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8214 typically only consumes 390mW. Features 16-bit ADC 40MSPS conversion rate Low power – 390mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface
Datasheet
Description
The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 40MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8214 typically only consumes 390mW. Features 16-bit ADC 40MSPS conversion rate Low power – 390mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed CCD/CIS AD - WM8214 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel High Speed CCD/CIS AD
WM8214
3-Channel High Speed CCD/CIS AD WM8214
The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 40MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8214 typically only consumes 390mW. Features 16-bit ADC 40MSPS conversion rate Low power – 390mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface

The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 40MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8214 typically only consumes 390mW.

Features

  • 16-bit ADC
  • 40MSPS conversion rate
  • Low power – 390mW typical
  • 3.3V single supply operation
  • Single, 2 or 3 channel operation
  • Correlated double sampling
  • Programmable gain (9-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Flexible clamp control with programmable clamp voltage
  • Flexible timing, can be made compatible with WM819X and WM815X parts
  • 8-bit wide multiplexed data output format
  • 8-bit only output mode
  • 4-bit LEGACY multiplexed nibble mode
  • Internally generated voltage references
  • 28-lead SSOP package, pin compatible with WM8199
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8214
Product Name 3-Channel High Speed CCD/CIS AD
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers