16-Bit Delta-Sigma ADC, 1-Ch, SPI, SOIC, 326S/s Product overview: CS5510-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5510-ASZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000274-CS5510-ASZ
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 53.5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 16BIT SIGMA-DELTA 8SOIC
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 16BIT SIGMA-DELTA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CS5510-ASZ | 000274-CS5510-ASZ | 598-1704-ND | CS5510-ASZ | CS5510-ASZ | CS5510-ASZ |
| Product Name | 16-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5510-ASZ | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | 8-SOIC (0.209\", 5.30mm Width) | |
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 400 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |