Cirrus Logic, Inc. 16-bit Analog-to-Digital Converter IC CS5016-AP16

Description
CS5016 - 16-Bit, Self-Calibrating A/D Converter
Request a Quote Datasheet
Description
CS5016 - 16-Bit, Self-Calibrating A/D Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS5016-AP16 - Rochester Electronics
Newburyport, MA, United States
CS5016 - 16-Bit, Self-Calibrating A/D Converter

CS5016 - 16-Bit, Self-Calibrating A/D Converter

Supplier's Site Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-CS5016-AP16
16-bit Analog-to-Digital Converter IC 700-CS5016-AP16
16-BIT, SELF-CALIBRATING ADC Product overview: CS5016-AP16 from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5016-AP16 can be used for catalog matching and distributor lookup.

16-BIT, SELF-CALIBRATING ADC Product overview: CS5016-AP16 from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5016-AP16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1053346-CS5016-AP16
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1053346-CS5016-AP16
Win Source Part Number: 1053346-CS5016-AP16 Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 50k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 4.5V ~ 5V Voltage - Supply, Digital: 4.5V ~ 5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CS5016-AP16CS5016AP1 6; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: CIRCIRCS5016-AP16,21 56-CS5016-AP16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1053346-CS5016-AP16
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 50k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 4.5V ~ 5V
Voltage - Supply, Digital: 4.5V ~ 5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CS5016-AP16CS5016AP16;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: CIRCIRCS5016-AP16,2156-CS5016-AP16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5016-AP16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5016-AP16
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5016-AP16
16-BIT, SELF-CALIBRATING ADC

16-BIT, SELF-CALIBRATING ADC

Supplier's Site
Analog to Digital Converters (ADC) - CS5016-AP16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5016-AP16
Analog to Digital Converters (ADC) CS5016-AP16
16 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)

16 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS5016-AP16 700-CS5016-AP16 1053346-CS5016-AP16 CS5016-AP16 CS5016-AP16
Product Name 16-bit Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type DIP; DIP40 Bulk 44-LCC (J-Lead)
Packing Method Tube; Tube Bulk Bulk; Bulk Bulk; Bulk
Interface Type Parallel Parallel; Parallel
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD579ZJN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details