Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5101A-JL8Z

Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 598-1078-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1078-5-ND
Analog to Digital Converters (ADC) 598-1078-5-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-JL8Z
771809-CS5101A-JL8Z
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-JL8Z 771809-CS5101A-JL8Z
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771809-CS5101A-JL8Z Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: ±5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: ±5V Part Status: Obsolete(EOL) Resolution: 16 Number of Converters: 1 Family Name: CS5101 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CS5101A-JL8R; CS5101A-JL8; CS5101A-JP8; CS5101A-JL8ZR; Introduction Date: January 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771809-CS5101A-JL8Z
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: ±5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: ±5V
Part Status: Obsolete(EOL)
Resolution: 16
Number of Converters: 1
Family Name: CS5101
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): CS5101A-JL8R; CS5101A-JL8; CS5101A-JP8; CS5101A-JL8ZR;
Introduction Date: January 21, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 5V Analog-to-Digital Converter IC - 700-CS5101A-JL8Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-CS5101A-JL8Z
16-bit 5V Analog-to-Digital Converter IC 700-CS5101A-JL8Z
16-Bit 2-Ch SAR ADC, SPI, 5V, LCC, 100kS/s, 92dB SNR Product overview: CS5101A-JL8Z from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5101A-JL8Z can be used for catalog matching and distributor lookup.

16-Bit 2-Ch SAR ADC, SPI, 5V, LCC, 100kS/s, 92dB SNR Product overview: CS5101A-JL8Z from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5101A-JL8Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-JL8Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5101A-JL8Z
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5101A-JL8Z
IC ADC 16BIT SAR 28PLCC

IC ADC 16BIT SAR 28PLCC

Supplier's Site
Analog to Digital Converters (ADC) - CS5101A-JL8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5101A-JL8Z
Analog to Digital Converters (ADC) CS5101A-JL8Z
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 598-1078-5-ND 771809-CS5101A-JL8Z 700-CS5101A-JL8Z CS5101A-JL8Z CS5101A-JL8Z
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5101A-JL8Z 16-bit 5V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI, Serial
Package Type PLCC; 28-LCC (J-Lead) LCC 28-LCC (J-Lead) 28-LCC (J-Lead)
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Pins 28
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
View Details