Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS4461-CZZ

Description
Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 598-1069-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1069-5-ND
Analog to Digital Converters (ADC) 598-1069-5-ND
Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - CS4461-CZZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS4461-CZZ
Analog to Digital Converters (ADC) CS4461-CZZ
Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CS4461-CZZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS4461-CZZ
Data Acquisition - Analog to Digital Converters (ADC) CS4461-CZZ
IC ADC SIGMA-DELTA 24TSSOP

IC ADC SIGMA-DELTA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS4461-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS4461-CZZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS4461-CZZ
IC ADC SIGMA-DELTA 24TSSOP

IC ADC SIGMA-DELTA 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 598-1069-5-ND CS4461-CZZ CS4461-CZZ CS4461-CZZ
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers