Cirrus Logic, Inc. 5V SOIC Analog-to-Digital Converter IC CS5506-BSZR

Description
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, 5V, SOIC Product overview: CS5506-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, 5V, SOIC Product overview: CS5506-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Analog-to-Digital Converter IC - 700-CS5506-BSZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-CS5506-BSZR
5V SOIC Analog-to-Digital Converter IC 700-CS5506-BSZR
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, 5V, SOIC Product overview: CS5506-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZR can be used for catalog matching and distributor lookup.

20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, 5V, SOIC Product overview: CS5506-BSZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CS5506-BSZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
CS5506-BSZR-ND
Analog to Digital Converters (ADC) CS5506-BSZR-ND
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5506-BSZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5506-BSZR
IC ADC 20BIT SIGMA-DELTA 24SOIC

IC ADC 20BIT SIGMA-DELTA 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5506-BSZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5506-BSZR
Analog to Digital Converters (ADC) CS5506-BSZR
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CS5506-BSZR
Data Acquisition - Analog to Digital Converters (ADC) CS5506-BSZR
IC ADC 20BIT SIGMA-DELTA 24SOIC

IC ADC 20BIT SIGMA-DELTA 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CS5506-BSZR CS5506-BSZR-ND CS5506-BSZR CS5506-BSZR CS5506-BSZR
Product Name 5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial, SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Resolution 20 bits 20 bits 20 bits
Dissipation 4.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details