The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers.
Features
Low power consumption
Single-supply +5 V operation: 1.7 mW
Dual-supply ±5 V operation: 3.2 mW
Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters
Differential inputs
Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions
Either 3.3 V or 5 V digital interface
Linearity error
±0.0015% FS (16-bit CS5505/07)
±0.0007% FS (20-bit CS5506/08)
Output update rates up to 100/second
Flexible serial port
Pin-selectable unipolar/bipolar ranges
Package: 20/24-pin SOIC; lead free assembly
The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06 members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5505/06/07/08 family includes on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. The CS5505/06/07/08 family’s serial port offers two general-purpose modes for the direct interface to shift registers or synchronous serial ports of industry-standard microcontrollers.
Features
- Low power consumption
- Single-supply +5 V operation: 1.7 mW
- Dual-supply ±5 V operation: 3.2 mW
- Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters
- Differential inputs
- Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions
- Either 3.3 V or 5 V digital interface
- Linearity error
- ±0.0015% FS (16-bit CS5505/07)
- ±0.0007% FS (20-bit CS5506/08)
- Output update rates up to 100/second
- Flexible serial port
- Pin-selectable unipolar/bipolar ranges
- Package: 20/24-pin SOIC; lead free assembly