Cirrus Logic, Inc. 104 dB, 192 kHz Stereo Audio A/D Converter With Mux And PGA CS5345

Description
The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The CS5345 features an integrated analog front-end with 6:1 stereo input mux. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain and a low-noise microphone bias supply is also available. The stereo A/D conversion is based on multibit Delta-Sigma architecture. The CS5345 supports 24-bit conversion and sample rates up to 192 kHz. A high-pass filter is included for DC offset removal and a dedicated pin is available for detecting overflow conditions. The CS5345 operates from either a 3.3 V or 5 V power supply. It has 1.8 V to 5 V logic power supplies for the control and serial port, which allows a direct interface to external processors or microcontrollers without level shifting. The CS5345 delivers professional quality at a break-through price point for applications such as DVD recorders and receivers, digital video recorders/personal video recorders, digital TVs, set-top boxes, home media centers, automotive entertainment systems, musical instruments and PC sound cards. Features System sampling rates up to 192 kHz 104 dB dynamic range -95 dB THD+N 6:1 stereo input mux Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Single-ended inputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V
Datasheet
Description
The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The CS5345 features an integrated analog front-end with 6:1 stereo input mux. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain and a low-noise microphone bias supply is also available. The stereo A/D conversion is based on multibit Delta-Sigma architecture. The CS5345 supports 24-bit conversion and sample rates up to 192 kHz. A high-pass filter is included for DC offset removal and a dedicated pin is available for detecting overflow conditions. The CS5345 operates from either a 3.3 V or 5 V power supply. It has 1.8 V to 5 V logic power supplies for the control and serial port, which allows a direct interface to external processors or microcontrollers without level shifting. The CS5345 delivers professional quality at a break-through price point for applications such as DVD recorders and receivers, digital video recorders/personal video recorders, digital TVs, set-top boxes, home media centers, automotive entertainment systems, musical instruments and PC sound cards. Features System sampling rates up to 192 kHz 104 dB dynamic range -95 dB THD+N 6:1 stereo input mux Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Single-ended inputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
104 dB, 192 kHz Stereo Audio A/D Converter With Mux And PGA - CS5345 - Cirrus Logic, Inc.
Austin, TX, USA
104 dB, 192 kHz Stereo Audio A/D Converter With Mux And PGA
CS5345
104 dB, 192 kHz Stereo Audio A/D Converter With Mux And PGA CS5345
The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The CS5345 features an integrated analog front-end with 6:1 stereo input mux. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain and a low-noise microphone bias supply is also available. The stereo A/D conversion is based on multibit Delta-Sigma architecture. The CS5345 supports 24-bit conversion and sample rates up to 192 kHz. A high-pass filter is included for DC offset removal and a dedicated pin is available for detecting overflow conditions. The CS5345 operates from either a 3.3 V or 5 V power supply. It has 1.8 V to 5 V logic power supplies for the control and serial port, which allows a direct interface to external processors or microcontrollers without level shifting. The CS5345 delivers professional quality at a break-through price point for applications such as DVD recorders and receivers, digital video recorders/personal video recorders, digital TVs, set-top boxes, home media centers, automotive entertainment systems, musical instruments and PC sound cards. Features System sampling rates up to 192 kHz 104 dB dynamic range -95 dB THD+N 6:1 stereo input mux Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Single-ended inputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V

The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The CS5345 features an integrated analog front-end with 6:1 stereo input mux. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain and a low-noise microphone bias supply is also available. The stereo A/D conversion is based on multibit Delta-Sigma architecture. The CS5345 supports 24-bit conversion and sample rates up to 192 kHz. A high-pass filter is included for DC offset removal and a dedicated pin is available for detecting overflow conditions. The CS5345 operates from either a 3.3 V or 5 V power supply. It has 1.8 V to 5 V logic power supplies for the control and serial port, which allows a direct interface to external processors or microcontrollers without level shifting. The CS5345 delivers professional quality at a break-through price point for applications such as DVD recorders and receivers, digital video recorders/personal video recorders, digital TVs, set-top boxes, home media centers, automotive entertainment systems, musical instruments and PC sound cards.

Features

  • System sampling rates up to 192 kHz
  • 104 dB dynamic range
  • -95 dB THD+N
  • 6:1 stereo input mux
  • Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing
  • Microphone pre-amp with 32 dB gain and low-noise bias supply
  • Single-ended inputs
  • 3.3 V or 5.0 V power supply
  • Support for direct interface to logic levels from 1.8 V to 5 V
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5345
Product Name 104 dB, 192 kHz Stereo Audio A/D Converter With Mux And PGA
Package Type LFQP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - SI8900D-A01-GSR - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details