Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163213-CS5014-BL14Z
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: ±5V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: CS5014
Categories: Integrated Circuits (ICs)
Sampling Rate: 56k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): AD7876BR-REEL7; AD7876BR-REEL; AD7875KR-REEL;
Introduction Date: May 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
14-Bit 1-Ch ADC, 56KS/s, Serial/Parallel, LCC, CMOS Product overview: CS5014-BL14Z from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5014-BL14Z can be used for catalog matching and distributor lookup.
CS5014 - 14-Bit, Self-Calibrating A/D Converter
14 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)
14 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59)
IC ADC 14BIT SAR 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163213-CS5014-BL14Z | 700-CS5014-BL14Z | CS5014-BL14Z | 598-1075-5-ND | CS5014-BL14Z | CS5014-BL14Z |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5014-BL14Z | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel, Serial | Parallel; Parallel | |||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 56 kSamples/Sec | 56 kSamples/Sec | 56 kSamples/Sec | |||
| Package Type | LCC | LDCC44 | PLCC; 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |