Cirrus Logic, Inc. Single-Supply, 16-Bit A/D Converter CS5509

Description
The CS5509 is a single-supply, 16-bit, serial-output analog-to-digital (A/D) converter for industrial applications. The CS5509 uses charge-balanced Delta Sigma techniques to provide a low-cost, high-resolution measurement at output word rates up to 200 samples per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5509 has on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. Low power, high resolution and small package size make the CS5509 an ideal solution for loop-powered transmitters, panel meters, weigh scales and battery-powered instruments. Features Delta Sigma A/D converter 16-bit no missing codes Linearity error: ±0.0015% FS Differential input Pin-selectable unipolar/bipolar ranges Common mode rejection 105 dB @ DC 120 dB @ 50 Hz, 60 Hz On-chip, self-calibration circuitry Output update rates up to 200/second Either a 3.3 V or 5 V digital interface Ultra-low power: 1.7 mW Package: 16-pin SOIC; lead-free assembly
Description
The CS5509 is a single-supply, 16-bit, serial-output analog-to-digital (A/D) converter for industrial applications. The CS5509 uses charge-balanced Delta Sigma techniques to provide a low-cost, high-resolution measurement at output word rates up to 200 samples per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5509 has on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. Low power, high resolution and small package size make the CS5509 an ideal solution for loop-powered transmitters, panel meters, weigh scales and battery-powered instruments. Features Delta Sigma A/D converter 16-bit no missing codes Linearity error: ±0.0015% FS Differential input Pin-selectable unipolar/bipolar ranges Common mode rejection 105 dB @ DC 120 dB @ 50 Hz, 60 Hz On-chip, self-calibration circuitry Output update rates up to 200/second Either a 3.3 V or 5 V digital interface Ultra-low power: 1.7 mW Package: 16-pin SOIC; lead-free assembly

Suppliers

Company
Product
Description
Supplier Links
Single-Supply, 16-Bit A/D Converter - CS5509 - Cirrus Logic, Inc.
Austin, TX, USA
Single-Supply, 16-Bit A/D Converter
CS5509
Single-Supply, 16-Bit A/D Converter CS5509
The CS5509 is a single-supply, 16-bit, serial-output analog-to-digital (A/D) converter for industrial applications. The CS5509 uses charge-balanced Delta Sigma techniques to provide a low-cost, high-resolution measurement at output word rates up to 200 samples per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5509 has on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. Low power, high resolution and small package size make the CS5509 an ideal solution for loop-powered transmitters, panel meters, weigh scales and battery-powered instruments. Features Delta Sigma A/D converter 16-bit no missing codes Linearity error: ±0.0015% FS Differential input Pin-selectable unipolar/bipolar ranges Common mode rejection 105 dB @ DC 120 dB @ 50 Hz, 60 Hz On-chip, self-calibration circuitry Output update rates up to 200/second Either a 3.3 V or 5 V digital interface Ultra-low power: 1.7 mW Package: 16-pin SOIC; lead-free assembly

The CS5509 is a single-supply, 16-bit, serial-output analog-to-digital (A/D) converter for industrial applications. The CS5509 uses charge-balanced Delta Sigma techniques to provide a low-cost, high-resolution measurement at output word rates up to 200 samples per second. The on-chip digital filter offers superior line rejection at 50 Hz and 60 Hz when the device is operated from a 32.768 kHz clock (output word rate = 20 Hz). The CS5509 has on-chip, self-calibration circuitry, which can be initiated at any time or temperature to ensure minimum offset and full-scale errors. Low power, high resolution and small package size make the CS5509 an ideal solution for loop-powered transmitters, panel meters, weigh scales and battery-powered instruments.

Features

  • Delta Sigma A/D converter
    • 16-bit no missing codes
    • Linearity error: ±0.0015% FS
  • Differential input
    • Pin-selectable unipolar/bipolar ranges
    • Common mode rejection
      • 105 dB @ DC
      • 120 dB @ 50 Hz, 60 Hz
  • On-chip, self-calibration circuitry
  • Output update rates up to 200/second
  • Either a 3.3 V or 5 V digital interface
  • Ultra-low power: 1.7 mW
  • Package: 16-pin SOIC; lead-free assembly
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5509
Product Name Single-Supply, 16-Bit A/D Converter
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers