Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-AS CS5531-AS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 086101-CS5531-AS Packaging: Tube/Rail Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: ±3V, 0 V to 5 V Digital Supply Voltage: 3 V to 5 V Sampling Rate: 3.84k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 086101-CS5531-AS Packaging: Tube/Rail Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: ±3V, 0 V to 5 V Digital Supply Voltage: 3 V to 5 V Sampling Rate: 3.84k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-AS
086101-CS5531-AS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-AS 086101-CS5531-AS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 086101-CS5531-AS Packaging: Tube/Rail Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: ±3V, 0 V to 5 V Digital Supply Voltage: 3 V to 5 V Sampling Rate: 3.84k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 086101-CS5531-AS
Packaging: Tube/Rail
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: ±3V, 0 V to 5 V
Digital Supply Voltage: 3 V to 5 V
Sampling Rate: 3.84k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit Analog-to-Digital Converter IC
700-CS5531-AS
Low-Power 16-bit Analog-to-Digital Converter IC 700-CS5531-AS
Analog to Digital Converters - ADC 2-Ch 16-Bit ADCs w/ Ultra Low Noise PGIA Product overview: CS5531-AS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5531-AS can be used for catalog matching and distributor lookup.

Analog to Digital Converters - ADC 2-Ch 16-Bit ADCs w/ Ultra Low Noise PGIA Product overview: CS5531-AS from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5531-AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CS5531-AS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5531-AS
Analog to Digital Converters (ADC) CS5531-AS
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5531-AS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5531-AS
16-BIT ADC WITH AMPLIFIER

16-BIT ADC WITH AMPLIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 086101-CS5531-AS 700-CS5531-AS CS5531-AS CS5531-AS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5531-AS Low-Power 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI Serial
Package Type SOP; SSOP; 20-SSOP SOIC SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) 20-SSOP (0.209\", 5.30mm Width)
Packing Method Tube; Tube/Rail Bulk; Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574AJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers