Cirrus Logic, Inc. 24-Bit Geophysical, Single-Channel Delta-Sigma Modulator CS5371

Description
The CS5371A is a single-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital measurement system results. The CS5371A provides higher dynamic range and lower total harmonic distortion than our industry standard CS5321 modulator, while consuming significantly less power per channel. The modulator generates an oversampled serial bit-stream at 512 K bits per second when operated from a clock frequency of 2.048 MHz. The CS5371A is available in a small, 24-pin SSOP package, providing exceptional performance in a very small footprint. In normal mode, power consumption is 25 mW per channel, in sleep mode power consumption is 1 mW per channel and by halting the input clock to the modulators the device enters a power-down mode of only 10 µW per channel. Features 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Low-power consumption Normal mode: 25 mW per channel Sleep mode: 1 mW Power-down mode: 10 µW Package: 24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5371A is a single-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital measurement system results. The CS5371A provides higher dynamic range and lower total harmonic distortion than our industry standard CS5321 modulator, while consuming significantly less power per channel. The modulator generates an oversampled serial bit-stream at 512 K bits per second when operated from a clock frequency of 2.048 MHz. The CS5371A is available in a small, 24-pin SSOP package, providing exceptional performance in a very small footprint. In normal mode, power consumption is 25 mW per channel, in sleep mode power consumption is 1 mW per channel and by halting the input clock to the modulators the device enters a power-down mode of only 10 µW per channel. Features 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Low-power consumption Normal mode: 25 mW per channel Sleep mode: 1 mW Power-down mode: 10 µW Package: 24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit Geophysical, Single-Channel Delta-Sigma Modulator - CS5371 - Cirrus Logic, Inc.
Austin, TX, USA
24-Bit Geophysical, Single-Channel Delta-Sigma Modulator
CS5371
24-Bit Geophysical, Single-Channel Delta-Sigma Modulator CS5371
The CS5371A is a single-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital measurement system results. The CS5371A provides higher dynamic range and lower total harmonic distortion than our industry standard CS5321 modulator, while consuming significantly less power per channel. The modulator generates an oversampled serial bit-stream at 512 K bits per second when operated from a clock frequency of 2.048 MHz. The CS5371A is available in a small, 24-pin SSOP package, providing exceptional performance in a very small footprint. In normal mode, power consumption is 25 mW per channel, in sleep mode power consumption is 1 mW per channel and by halting the input clock to the modulators the device enters a power-down mode of only 10 µW per channel. Features 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Low-power consumption Normal mode: 25 mW per channel Sleep mode: 1 mW Power-down mode: 10 µW Package: 24-pin SSOP; lead-free assembly

The CS5371A is a single-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital measurement system results. The CS5371A provides higher dynamic range and lower total harmonic distortion than our industry standard CS5321 modulator, while consuming significantly less power per channel. The modulator generates an oversampled serial bit-stream at 512 K bits per second when operated from a clock frequency of 2.048 MHz. The CS5371A is available in a small, 24-pin SSOP package, providing exceptional performance in a very small footprint. In normal mode, power consumption is 25 mW per channel, in sleep mode power consumption is 1 mW per channel and by halting the input clock to the modulators the device enters a power-down mode of only 10 µW per channel.

Features

  • 24-bit analog-to-digital conversion
  • Fourth-order Delta Sigma architecture
  • Clock-jitter-tolerant architecture
  • Input voltage range 5 Vp-p differential
  • High dynamic range (signal-to-noise ratio)
    • 127 dB at 215 Hz bandwidth (2 ms sampling)
    • 124 dB at 430 Hz bandwidth (1 ms sampling)
  • Low Total Harmonic Distortion (THD)
    • -118 dB THD typical
    • -112 dB THD max
  • Dual power supply configuration
    • VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V
  • Low-power consumption
    • Normal mode: 25 mW per channel
    • Sleep mode: 1 mW
    • Power-down mode: 10 µW
  • Package: 24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5371
Product Name 24-Bit Geophysical, Single-Channel Delta-Sigma Modulator
Interface Type Serial
Package Type SSOP
Pins 24
Resolution 24 bits
Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers