Cirrus Logic, Inc. Low-Power Stereo Analog-to-Digital Converter CS53L21

Description
The CS53L21 is a highly integrated, 24-bit, 96 kHz, low power stereo audio A/D converter (ADC). Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 4 kHz and 96 kHz and offers many features suitable for low power, portable-system applications. The ADC input path allows independent channel control of a number of features. An input multiplexer selects between line-level or microphone-level inputs for each channel. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A PGA is available for line or microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features a digital volume attenuator with soft ramp transitions. A programmable ALC and Noise Gate monitor the input signals and adjust the volume levels appropriately. The Signal Processing Engine (SPE) controls left/right channel volume mixing, channel swap and channel mute functions. All volume-level changes may be configured to occur on soft ramp and zero cross transitions. In addition to its many features, the CS53L21 operates from a single, low-voltage analog and digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards. Features Operates from a single 1.8 V or 2.5 V supply Supports direct interface to logic levels from 1.8 V to 3.3 V 3:1 Stereo input selector Analog gain controls PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo MIC pre-amp with bias supply Programmable automatic level control Noise gate for noise suppression Programmable threshold and attack/release rates Independent left/right channel control Digital volume control with soft ramp and zero cross Flexible power-down management – chip/block selectable
Datasheet
Description
The CS53L21 is a highly integrated, 24-bit, 96 kHz, low power stereo audio A/D converter (ADC). Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 4 kHz and 96 kHz and offers many features suitable for low power, portable-system applications. The ADC input path allows independent channel control of a number of features. An input multiplexer selects between line-level or microphone-level inputs for each channel. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A PGA is available for line or microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features a digital volume attenuator with soft ramp transitions. A programmable ALC and Noise Gate monitor the input signals and adjust the volume levels appropriately. The Signal Processing Engine (SPE) controls left/right channel volume mixing, channel swap and channel mute functions. All volume-level changes may be configured to occur on soft ramp and zero cross transitions. In addition to its many features, the CS53L21 operates from a single, low-voltage analog and digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards. Features Operates from a single 1.8 V or 2.5 V supply Supports direct interface to logic levels from 1.8 V to 3.3 V 3:1 Stereo input selector Analog gain controls PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo MIC pre-amp with bias supply Programmable automatic level control Noise gate for noise suppression Programmable threshold and attack/release rates Independent left/right channel control Digital volume control with soft ramp and zero cross Flexible power-down management – chip/block selectable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Stereo Analog-to-Digital Converter - CS53L21 - Cirrus Logic, Inc.
Austin, TX, USA
Low-Power Stereo Analog-to-Digital Converter
CS53L21
Low-Power Stereo Analog-to-Digital Converter CS53L21
The CS53L21 is a highly integrated, 24-bit, 96 kHz, low power stereo audio A/D converter (ADC). Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 4 kHz and 96 kHz and offers many features suitable for low power, portable-system applications. The ADC input path allows independent channel control of a number of features. An input multiplexer selects between line-level or microphone-level inputs for each channel. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A PGA is available for line or microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features a digital volume attenuator with soft ramp transitions. A programmable ALC and Noise Gate monitor the input signals and adjust the volume levels appropriately. The Signal Processing Engine (SPE) controls left/right channel volume mixing, channel swap and channel mute functions. All volume-level changes may be configured to occur on soft ramp and zero cross transitions. In addition to its many features, the CS53L21 operates from a single, low-voltage analog and digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards. Features Operates from a single 1.8 V or 2.5 V supply Supports direct interface to logic levels from 1.8 V to 3.3 V 3:1 Stereo input selector Analog gain controls PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo MIC pre-amp with bias supply Programmable automatic level control Noise gate for noise suppression Programmable threshold and attack/release rates Independent left/right channel control Digital volume control with soft ramp and zero cross Flexible power-down management – chip/block selectable

The CS53L21 is a highly integrated, 24-bit, 96 kHz, low power stereo audio A/D converter (ADC). Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 4 kHz and 96 kHz and offers many features suitable for low power, portable-system applications. The ADC input path allows independent channel control of a number of features. An input multiplexer selects between line-level or microphone-level inputs for each channel. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A PGA is available for line or microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features a digital volume attenuator with soft ramp transitions. A programmable ALC and Noise Gate monitor the input signals and adjust the volume levels appropriately. The Signal Processing Engine (SPE) controls left/right channel volume mixing, channel swap and channel mute functions. All volume-level changes may be configured to occur on soft ramp and zero cross transitions. In addition to its many features, the CS53L21 operates from a single, low-voltage analog and digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards.

Features

  • Operates from a single 1.8 V or 2.5 V supply
  • Supports direct interface to logic levels from 1.8 V to 3.3 V
  • 3:1 Stereo input selector
  • Analog gain controls
    • PGA, +12 dB to -3 dB in 0.5 dB steps
    • +32 dB or +16 dB stereo MIC pre-amp with bias supply
  • Programmable automatic level control
    • Noise gate for noise suppression
    • Programmable threshold and attack/release rates
  • Independent left/right channel control
  • Digital volume control with soft ramp and zero cross
  • Flexible power-down management – chip/block selectable
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS53L21
Product Name Low-Power Stereo Analog-to-Digital Converter
Package Type QFN
Pins 32
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265294-SI8901B-A02-GS - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details