Cirrus Logic, Inc. 16/24-Bit A/D Converters with Ultra-Low-Noise PGIA CS5534

Description
The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in weigh scale, process control, scientific and medical applications. To accommodate these applications, the A/D converters come as 2-channel (CS5531/32) or 4-channel (CS5533/34) devices and include a very low noise, chopper-stabilized instrumentation amplifier (6 nV/√Hz at 0.1 Hz) with selectable gains of 1x, 2x, 4x, 8x, 16x, 32x and 64x. These A/D converters also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides 20 selectable-output word rates of 6.25, 7.5, 12.5, 15, 25, 30, 50, 60, 100, 120, 200, 240, 400, 480, 800, 960, 1600, 1920, 3200 and 3840 samples per second (SPS) (MCLK = 4.9152 MHz). To communicate with a microcontroller, the converters include a simple, 3-wire serial interface (SPI and Microwire compatible) with a Schmitt Trigger input (SCLK). High dynamic range, programmable output rates, and flexible power supply options make these A/D converters ideal solutions for weigh scale and process control applications. Features Chopper-stabilized PGIA (1x to 64x) 6 nV/√Hz at 0.1 Hz (No 1/f noise) at 64x 500 pA input current with gains >1 Delta Sigma A/D converter Linearity error: 0.0007% FS Noise-free resolution: up to 23 bits 2- or 4-channel differential mux Scalable input span via calibration ± 5 mV to differential ± 2.5 V Scalable VREF input: up to analog supply Simple 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Selectable word rates: 6.25 to 3,840 samples per second (SPS) Selectable 50 Hz or 60 Hz rejection Power supply configurations VA+ = +5 V; VA- = 0 V; VD+ = +3 V to +5 V VA+ = +2.5 V; VA- = -2.5 V; VD+ = +3 V to +5 V VA+ = +3 V; VA- = -3 V; VD+ = +3 V Package: 20/24-pin SSOP; lead-free assembly
Datasheet
Description
The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in weigh scale, process control, scientific and medical applications. To accommodate these applications, the A/D converters come as 2-channel (CS5531/32) or 4-channel (CS5533/34) devices and include a very low noise, chopper-stabilized instrumentation amplifier (6 nV/√Hz at 0.1 Hz) with selectable gains of 1x, 2x, 4x, 8x, 16x, 32x and 64x. These A/D converters also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides 20 selectable-output word rates of 6.25, 7.5, 12.5, 15, 25, 30, 50, 60, 100, 120, 200, 240, 400, 480, 800, 960, 1600, 1920, 3200 and 3840 samples per second (SPS) (MCLK = 4.9152 MHz). To communicate with a microcontroller, the converters include a simple, 3-wire serial interface (SPI and Microwire compatible) with a Schmitt Trigger input (SCLK). High dynamic range, programmable output rates, and flexible power supply options make these A/D converters ideal solutions for weigh scale and process control applications. Features Chopper-stabilized PGIA (1x to 64x) 6 nV/√Hz at 0.1 Hz (No 1/f noise) at 64x 500 pA input current with gains >1 Delta Sigma A/D converter Linearity error: 0.0007% FS Noise-free resolution: up to 23 bits 2- or 4-channel differential mux Scalable input span via calibration ± 5 mV to differential ± 2.5 V Scalable VREF input: up to analog supply Simple 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Selectable word rates: 6.25 to 3,840 samples per second (SPS) Selectable 50 Hz or 60 Hz rejection Power supply configurations VA+ = +5 V; VA- = 0 V; VD+ = +3 V to +5 V VA+ = +2.5 V; VA- = -2.5 V; VD+ = +3 V to +5 V VA+ = +3 V; VA- = -3 V; VD+ = +3 V Package: 20/24-pin SSOP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/24-Bit A/D Converters with Ultra-Low-Noise PGIA - CS5534 - Cirrus Logic, Inc.
Austin, TX, USA
16/24-Bit A/D Converters with Ultra-Low-Noise PGIA
CS5534
16/24-Bit A/D Converters with Ultra-Low-Noise PGIA CS5534
The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in weigh scale, process control, scientific and medical applications. To accommodate these applications, the A/D converters come as 2-channel (CS5531/32) or 4-channel (CS5533/34) devices and include a very low noise, chopper-stabilized instrumentation amplifier (6 nV/√Hz at 0.1 Hz) with selectable gains of 1x, 2x, 4x, 8x, 16x, 32x and 64x. These A/D converters also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides 20 selectable-output word rates of 6.25, 7.5, 12.5, 15, 25, 30, 50, 60, 100, 120, 200, 240, 400, 480, 800, 960, 1600, 1920, 3200 and 3840 samples per second (SPS) (MCLK = 4.9152 MHz). To communicate with a microcontroller, the converters include a simple, 3-wire serial interface (SPI and Microwire compatible) with a Schmitt Trigger input (SCLK). High dynamic range, programmable output rates, and flexible power supply options make these A/D converters ideal solutions for weigh scale and process control applications. Features Chopper-stabilized PGIA (1x to 64x) 6 nV/√Hz at 0.1 Hz (No 1/f noise) at 64x 500 pA input current with gains >1 Delta Sigma A/D converter Linearity error: 0.0007% FS Noise-free resolution: up to 23 bits 2- or 4-channel differential mux Scalable input span via calibration ± 5 mV to differential ± 2.5 V Scalable VREF input: up to analog supply Simple 3-wire serial interface SPI™ and Microwire™ compatible Schmitt Trigger on serial clock (SCLK) Selectable word rates: 6.25 to 3,840 samples per second (SPS) Selectable 50 Hz or 60 Hz rejection Power supply configurations VA+ = +5 V; VA- = 0 V; VD+ = +3 V to +5 V VA+ = +2.5 V; VA- = -2.5 V; VD+ = +3 V to +5 V VA+ = +3 V; VA- = -3 V; VD+ = +3 V Package: 20/24-pin SSOP; lead-free assembly

The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in weigh scale, process control, scientific and medical applications. To accommodate these applications, the A/D converters come as 2-channel (CS5531/32) or 4-channel (CS5533/34) devices and include a very low noise, chopper-stabilized instrumentation amplifier (6 nV/√Hz at 0.1 Hz) with selectable gains of 1x, 2x, 4x, 8x, 16x, 32x and 64x. These A/D converters also include a fourth-order Delta Sigma modulator followed by a digital filter, which provides 20 selectable-output word rates of 6.25, 7.5, 12.5, 15, 25, 30, 50, 60, 100, 120, 200, 240, 400, 480, 800, 960, 1600, 1920, 3200 and 3840 samples per second (SPS) (MCLK = 4.9152 MHz). To communicate with a microcontroller, the converters include a simple, 3-wire serial interface (SPI and Microwire compatible) with a Schmitt Trigger input (SCLK). High dynamic range, programmable output rates, and flexible power supply options make these A/D converters ideal solutions for weigh scale and process control applications.

Features

  • Chopper-stabilized PGIA (1x to 64x)
    • 6 nV/√Hz at 0.1 Hz (No 1/f noise) at 64x
    • 500 pA input current with gains >1
  • Delta Sigma A/D converter
    • Linearity error: 0.0007% FS
    • Noise-free resolution: up to 23 bits
  • 2- or 4-channel differential mux
  • Scalable input span via calibration
    • ± 5 mV to differential ± 2.5 V
  • Scalable VREF input: up to analog supply
  • Simple 3-wire serial interface
    • SPI™ and Microwire™ compatible
    • Schmitt Trigger on serial clock (SCLK)
  • Selectable word rates: 6.25 to 3,840 samples per second (SPS)
  • Selectable 50 Hz or 60 Hz rejection
  • Power supply configurations
    • VA+ = +5 V; VA- = 0 V; VD+ = +3 V to +5 V
    • VA+ = +2.5 V; VA- = -2.5 V; VD+ = +3 V to +5 V
    • VA+ = +3 V; VA- = -3 V; VD+ = +3 V
  • Package: 20/24-pin SSOP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5534
Product Name 16/24-Bit A/D Converters with Ultra-Low-Noise PGIA
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details