Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR CS4398-CZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087834-CS4398-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1959YRSRL; AD1959YRSZ; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087834-CS4398-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1959YRSRL; AD1959YRSZ; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR - 087834-CS4398-CZZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR
087834-CS4398-CZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR 087834-CS4398-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087834-CS4398-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1959YRSRL; AD1959YRSZ; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 087834-CS4398-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: CS4398
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.1 V to 5.25 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): AD1959YRSRL; AD1959YRSZ; AD1859JRSZ; PCM1782DBQRG4;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4398-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4398-CZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4398-CZZR
IC DAC/AUDIO 24BIT 216K 28TSSOP

IC DAC/AUDIO 24BIT 216K 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 087834-CS4398-CZZR CS4398-CZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, PCM
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers