Cirrus Logic, Inc. Single Channel CCD/CIS ADC WM8259

Description
The WM8259 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 3 MSPS. The device has two selectable video input pins and one complete analog signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device uses an analog supply voltage of 3.3 V and a digital interface supply of between 2.5 V and 3.3 V. The WM8259 typically only consumes 132 mW when operating from a single 3.3 V supply. Features 16-bit ADC 3 MSPS conversion rate Low power - 132 mW typical 3.3 V single supply or 3.3/2.5 V dual supply operation Single channel operation, selectable inputs Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage 4-bit wide multiplexed data output format Internally generated voltage references 20-lead SSOP package Serial control interface
Datasheet
Description
The WM8259 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 3 MSPS. The device has two selectable video input pins and one complete analog signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device uses an analog supply voltage of 3.3 V and a digital interface supply of between 2.5 V and 3.3 V. The WM8259 typically only consumes 132 mW when operating from a single 3.3 V supply. Features 16-bit ADC 3 MSPS conversion rate Low power - 132 mW typical 3.3 V single supply or 3.3/2.5 V dual supply operation Single channel operation, selectable inputs Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage 4-bit wide multiplexed data output format Internally generated voltage references 20-lead SSOP package Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel CCD/CIS ADC - WM8259 - Cirrus Logic, Inc.
Austin, TX, USA
Single Channel CCD/CIS ADC
WM8259
Single Channel CCD/CIS ADC WM8259
The WM8259 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 3 MSPS. The device has two selectable video input pins and one complete analog signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device uses an analog supply voltage of 3.3 V and a digital interface supply of between 2.5 V and 3.3 V. The WM8259 typically only consumes 132 mW when operating from a single 3.3 V supply. Features 16-bit ADC 3 MSPS conversion rate Low power - 132 mW typical 3.3 V single supply or 3.3/2.5 V dual supply operation Single channel operation, selectable inputs Correlated double sampling Programmable gain (8-bit resolution) Programmable offset adjust (8-bit resolution) Programmable clamp voltage 4-bit wide multiplexed data output format Internally generated voltage references 20-lead SSOP package Serial control interface

The WM8259 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 3 MSPS. The device has two selectable video input pins and one complete analog signal processing channel containing reset level clamping, correlated double sampling, programmable gain and offset adjust functions. Internal multiplexers allow fast switching of offset and gain for line-by-line colour processing. The output from this channel is time multiplexed into a high-speed 16-bit analog to digital converter. The digital output data is available in 4-bit wide multiplexed format. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during reset level clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. The device uses an analog supply voltage of 3.3 V and a digital interface supply of between 2.5 V and 3.3 V. The WM8259 typically only consumes 132 mW when operating from a single 3.3 V supply.

Features

  • 16-bit ADC
  • 3 MSPS conversion rate
  • Low power - 132 mW typical
  • 3.3 V single supply or 3.3/2.5 V dual supply operation
  • Single channel operation, selectable inputs
  • Correlated double sampling
  • Programmable gain (8-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Programmable clamp voltage
  • 4-bit wide multiplexed data output format
  • Internally generated voltage references
  • 20-lead SSOP package
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8259
Product Name Single Channel CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details