Cirrus Logic, Inc. 98 dB, 96 kHz, Low Power Stereo A/D Converters CS5343

Description
The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio interface format support, with the CS5343 supporting the I²S format and the CS5344 supporting left-justified serial data format. Features 36 mW power consumption at 3.3V Auto-mode sample-rate detection 256x or 384x MCLK/LRCK ratio CS5343 supports I²S audio format CS5344 supports LJ audio format Master or slave operation
Datasheet
Description
The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio interface format support, with the CS5343 supporting the I²S format and the CS5344 supporting left-justified serial data format. Features 36 mW power consumption at 3.3V Auto-mode sample-rate detection 256x or 384x MCLK/LRCK ratio CS5343 supports I²S audio format CS5344 supports LJ audio format Master or slave operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98 dB, 96 kHz, Low Power Stereo A/D Converters - CS5343 - Cirrus Logic, Inc.
Austin, TX, USA
98 dB, 96 kHz, Low Power Stereo A/D Converters
CS5343
98 dB, 96 kHz, Low Power Stereo A/D Converters CS5343
The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio interface format support, with the CS5343 supporting the I²S format and the CS5344 supporting left-justified serial data format. Features 36 mW power consumption at 3.3V Auto-mode sample-rate detection 256x or 384x MCLK/LRCK ratio CS5343 supports I²S audio format CS5344 supports LJ audio format Master or slave operation

The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio interface format support, with the CS5343 supporting the I²S format and the CS5344 supporting left-justified serial data format.

Features

  • 36 mW power consumption at 3.3V
  • Auto-mode sample-rate detection
  • 256x or 384x MCLK/LRCK ratio
  • CS5343 supports I²S audio format
  • CS5344 supports LJ audio format
  • Master or slave operation
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5343
Product Name 98 dB, 96 kHz, Low Power Stereo A/D Converters
Package Type TSSOP
Pins 10
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD676KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers