Cirrus Logic, Inc. 5V SOIC Analog-to-Digital Converter IC CS5506-BSZ

Description
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, SOIC, 5V Product overview: CS5506-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, SOIC, 5V Product overview: CS5506-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Analog-to-Digital Converter IC - 700-CS5506-BSZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-CS5506-BSZ
5V SOIC Analog-to-Digital Converter IC 700-CS5506-BSZ
20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, SOIC, 5V Product overview: CS5506-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZ can be used for catalog matching and distributor lookup.

20-Bit 4-Ch Delta-Sigma ADC, 100S/s, SPI, SOIC, 5V Product overview: CS5506-BSZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5506-BSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZ - 000271-CS5506-BSZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZ
000271-CS5506-BSZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZ 000271-CS5506-BSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000271-CS5506-BSZ Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 4 Input Type: Pseudo-Differential Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 3.15 V to 5.5 V Sampling Rate: 100 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 31

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000271-CS5506-BSZ
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Pseudo-Differential
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 3.15 V to 5.5 V
Sampling Rate: 100
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 31

Buy Now Datasheet
Analog to Digital Converters (ADC) - 598-1703-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-1703-ND
Analog to Digital Converters (ADC) 598-1703-ND
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5506-BSZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5506-BSZ
IC ADC 20BIT SIGMA-DELTA 24SOIC

IC ADC 20BIT SIGMA-DELTA 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - CS5506-BSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5506-BSZ
Analog to Digital Converters (ADC) CS5506-BSZ
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CS5506-BSZ 000271-CS5506-BSZ 598-1703-ND CS5506-BSZ CS5506-BSZ
Product Name 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5506-BSZ Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI SPI; SPI
Package Type SOIC SOIC; 24-SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Resolution 20 bits 20 bits 20 bits
Dissipation 4.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers