Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030501-CS5451A-ISZ
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 6
Input Type: Differential
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
16-Bit 6-Ch Delta-Sigma ADC, SPI, 3.3V, SSOP Product overview: CS5451A-ISZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5451A-ISZ can be used for catalog matching and distributor lookup.
IC ADC SIGMA-DELTA 28SSOP
Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 28-SSOP
IC ADC SIGMA-DELTA 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1030501-CS5451A-ISZ | 700-CS5451A-ISZ | CS5451A-ISZ | CS5451A-ISZ | CS5451A-ISZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5451A-ISZ | 16-bit 3.3V SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial, 4-WIRE | SPI; SPI | ||
| Package Type | SOP; SSOP; 28-SSOP | SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |