CS4340 - 24-Bit, 96 Khz Stereo D/A Converter For Audio
24-Bit 2Ch DAC, 96kS/s, SPI, SOIC-16, 5.5V Product overview: CS4340-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4340-KSZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 114451-CS4340-KSZ
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V, 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 96K 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CS4340-KSZ | 768-CS4340-KSZ | 114451-CS4340-KSZ | CS4340-KSZ |
| Product Name | Dual 5.5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340-KSZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Package Type | SOP; SOP16 | SOIC | SOIC; 16-SOIC | SOIC |
| Interface Type | SPI, Serial | SPI; SPI | ||
| Resolution | 24 bits |