24-Bit 8Ch Delta-Sigma ADC, 617S/s, SPI, SSOP Product overview: CS5528-ASZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5528-ASZ can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 24-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CS5528-ASZ | 598-1109-5-ND | CS5528-ASZ | CS5528-ASZ | CS5528-ASZ |
| Product Name | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | 24-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | |
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Dissipation | 500 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |