Cirrus Logic, Inc. Analog to Digital Converters (ADC) CS5550K-ISZR

Description
Bit Analog to Digital Converter Input
Request a Quote Datasheet
Description
Bit Analog to Digital Converter Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 598-CS5550K-ISZRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
598-CS5550K-ISZRTR-ND
Analog to Digital Converters (ADC) 598-CS5550K-ISZRTR-ND
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - CS5550K-ISZR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
CS5550K-ISZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CS5550K-ISZR
IC LOW-COST ADC FOR WEIGH SCALES

IC LOW-COST ADC FOR WEIGH SCALES

Supplier's Site
Analog to Digital Converters (ADC) - CS5550K-ISZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CS5550K-ISZR
Analog to Digital Converters (ADC) CS5550K-ISZR
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-SSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 598-CS5550K-ISZRTR-ND CS5550K-ISZR CS5550K-ISZR
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)" 24-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 24 bits 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details