Cirrus Logic, Inc. 3-Channel CCD/CIS ADC WM8213

Description
The WM8213 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 24MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8213 typically only consumes 350mW. Features 16-bit ADC 24MSPS conversion rate Low power – 350mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts. 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface
Datasheet
Description
The WM8213 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 24MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8213 typically only consumes 350mW. Features 16-bit ADC 24MSPS conversion rate Low power – 350mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts. 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel CCD/CIS ADC - WM8213 - Cirrus Logic, Inc.
Austin, TX, USA
3-Channel CCD/CIS ADC
WM8213
3-Channel CCD/CIS ADC WM8213
The WM8213 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 24MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8213 typically only consumes 350mW. Features 16-bit ADC 24MSPS conversion rate Low power – 350mW typical 3.3V single supply operation Single, 2 or 3 channel operation Correlated double sampling Programmable gain (9-bit resolution) Programmable offset adjust (8-bit resolution) Flexible clamp control with programmable clamp voltage Flexible timing, can be made compatible with WM819X and WM815X parts. 8-bit wide multiplexed data output format 8-bit only output mode 4-bit LEGACY multiplexed nibble mode Internally generated voltage references 28-lead SSOP package, pin compatible with WM8199 Serial control interface

The WM8213 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 24MSPS. The device includes three analog signal processing channels each of which contains reset level clamping, correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output data is available in 8-bit wide multiplexed format and there is also an optional single byte output mode, or 4-bit multiplexed LEGACY mode. An internal 4-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Reset Level Clamping to clamp CCD signals. An external reference level may also be supplied. ADC references are generated internally, ensuring optimum performance from the device. Using an analog supply voltage of 3.3V and a digital interface supply of 3.3V, the WM8213 typically only consumes 350mW.

Features

  • 16-bit ADC
  • 24MSPS conversion rate
  • Low power – 350mW typical
  • 3.3V single supply operation
  • Single, 2 or 3 channel operation
  • Correlated double sampling
  • Programmable gain (9-bit resolution)
  • Programmable offset adjust (8-bit resolution)
  • Flexible clamp control with programmable clamp voltage
  • Flexible timing, can be made compatible with WM819X and WM815X parts.
  • 8-bit wide multiplexed data output format
  • 8-bit only output mode
  • 4-bit LEGACY multiplexed nibble mode
  • Internally generated voltage references
  • 28-lead SSOP package, pin compatible with WM8199
  • Serial control interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8213
Product Name 3-Channel CCD/CIS ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers