The CS5381-KZZ is a 24-bit analog-to-digital converter designed for digital audio applications, featuring a dynamic range of 120 dB and total harmonic distortion plus noise (THD+N) of -110 dB. It supports audio sample rates up to 192 kHz and utilizes an advanced multi-bit delta-sigma architecture, which eliminates the need for an external anti-alias filter. The device operates with a power consumption of 260 mW and is compatible with logic levels ranging from 2.5 V to 5 V. The CS5381-KZZ is available in 24-pin TSSOP and SOIC packages, suitable for commercial applications with a temperature range of -10° to +70° C. It includes features such as high-pass filtering, DC offset calibration, low-latency digital filtering, and overflow detection. This ADC is particularly well-suited for use in A/V receivers, digital mixing consoles, and effects processors, where high performance and low noise are critical.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000269-CS5381-KZZ
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 24
Data Interface: I2S
Number of A/D Converters: 2
Reference Type: Internal
Family Name: CS5381
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3.3 V to 5 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): AK5385BVS; AK5720; AK5383VF; AK5393-VS;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-TSSOP
24-Bit 2-Ch Delta-Sigma ADC, Serial, 5V, TSSOP Product overview: CS5381-KZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5381-KZZ can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 24TSSOP
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 000269-CS5381-KZZ | 598-CS5381-KZZ-ND | 700-CS5381-KZZ | CS5381-KZZ | CS5381-KZZ | CS5381-KZZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5381-KZZ | Analog to Digital Converters (ADC) | 5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2S | Serial | I2C; I²S | |||
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Sample Rate | 216 kSamples/Sec | 216 kSamples/Sec | 216 kSamples/Sec |