Cirrus Logic, Inc. 16/20-Bit, 8-Pin, Delta Sigma A/D Converter CS5512

Description
The CS5510/11/12/13 family of low-cost, easy-to-use, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5510/11) and 20-bit (CS5512/13) performance. The A/D converters are available in a space-efficient 8-pin SOIC package and are optimized for measuring signals in weigh scale, process control, and other industrial applications. To accommodate these applications, the A/D converters include a fourth-order Delta Sigma modulator and digital filter. When configured with an external master clock of 32.768 kHz, the filter in the CS5510/12 family members provides better than 80 dB of simultaneous 50 Hz and 60 Hz line rejection and outputs conversion words at 53.5 Hz. The CS5511/13 family members include an on-chip oscillator, which eliminates the need for an external clock source. Low power, a flexible supply, a compact pin-out and ease of use make these products ideal solutions for cost-conscious and space-constrained applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: up to 17 bits Differential bipolar analog inputs VREF input range from 250 mV to 5 V 50 Hz/60 Hz simultaneous rejection (CS5510/12) 16 Hz to 326 Hz output word rate On-chip oscillator (CS5511/13) Power supply configurations: V+ = 5 V, V- = 0 V Multiple dual supply arrangements Low power consumption Normal mode: 2.5 mW Sleep mode: 10 µW Package: 8-pin SOIC (low-cost, compact); lead-free assembly
Datasheet
Description
The CS5510/11/12/13 family of low-cost, easy-to-use, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5510/11) and 20-bit (CS5512/13) performance. The A/D converters are available in a space-efficient 8-pin SOIC package and are optimized for measuring signals in weigh scale, process control, and other industrial applications. To accommodate these applications, the A/D converters include a fourth-order Delta Sigma modulator and digital filter. When configured with an external master clock of 32.768 kHz, the filter in the CS5510/12 family members provides better than 80 dB of simultaneous 50 Hz and 60 Hz line rejection and outputs conversion words at 53.5 Hz. The CS5511/13 family members include an on-chip oscillator, which eliminates the need for an external clock source. Low power, a flexible supply, a compact pin-out and ease of use make these products ideal solutions for cost-conscious and space-constrained applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: up to 17 bits Differential bipolar analog inputs VREF input range from 250 mV to 5 V 50 Hz/60 Hz simultaneous rejection (CS5510/12) 16 Hz to 326 Hz output word rate On-chip oscillator (CS5511/13) Power supply configurations: V+ = 5 V, V- = 0 V Multiple dual supply arrangements Low power consumption Normal mode: 2.5 mW Sleep mode: 10 µW Package: 8-pin SOIC (low-cost, compact); lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20-Bit, 8-Pin, Delta Sigma A/D Converter - CS5512 - Cirrus Logic, Inc.
Austin, TX, USA
16/20-Bit, 8-Pin, Delta Sigma A/D Converter
CS5512
16/20-Bit, 8-Pin, Delta Sigma A/D Converter CS5512
The CS5510/11/12/13 family of low-cost, easy-to-use, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5510/11) and 20-bit (CS5512/13) performance. The A/D converters are available in a space-efficient 8-pin SOIC package and are optimized for measuring signals in weigh scale, process control, and other industrial applications. To accommodate these applications, the A/D converters include a fourth-order Delta Sigma modulator and digital filter. When configured with an external master clock of 32.768 kHz, the filter in the CS5510/12 family members provides better than 80 dB of simultaneous 50 Hz and 60 Hz line rejection and outputs conversion words at 53.5 Hz. The CS5511/13 family members include an on-chip oscillator, which eliminates the need for an external clock source. Low power, a flexible supply, a compact pin-out and ease of use make these products ideal solutions for cost-conscious and space-constrained applications. Features Delta Sigma A/D converters Linearity error: 0.0015% FS Noise-free resolution: up to 17 bits Differential bipolar analog inputs VREF input range from 250 mV to 5 V 50 Hz/60 Hz simultaneous rejection (CS5510/12) 16 Hz to 326 Hz output word rate On-chip oscillator (CS5511/13) Power supply configurations: V+ = 5 V, V- = 0 V Multiple dual supply arrangements Low power consumption Normal mode: 2.5 mW Sleep mode: 10 µW Package: 8-pin SOIC (low-cost, compact); lead-free assembly

The CS5510/11/12/13 family of low-cost, easy-to-use, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5510/11) and 20-bit (CS5512/13) performance. The A/D converters are available in a space-efficient 8-pin SOIC package and are optimized for measuring signals in weigh scale, process control, and other industrial applications. To accommodate these applications, the A/D converters include a fourth-order Delta Sigma modulator and digital filter. When configured with an external master clock of 32.768 kHz, the filter in the CS5510/12 family members provides better than 80 dB of simultaneous 50 Hz and 60 Hz line rejection and outputs conversion words at 53.5 Hz. The CS5511/13 family members include an on-chip oscillator, which eliminates the need for an external clock source. Low power, a flexible supply, a compact pin-out and ease of use make these products ideal solutions for cost-conscious and space-constrained applications.

Features

  • Delta Sigma A/D converters
    • Linearity error: 0.0015% FS
    • Noise-free resolution: up to 17 bits
  • Differential bipolar analog inputs
  • VREF input range from 250 mV to 5 V
  • 50 Hz/60 Hz simultaneous rejection (CS5510/12)
  • 16 Hz to 326 Hz output word rate
  • On-chip oscillator (CS5511/13)
  • Power supply configurations:
    • V+ = 5 V, V- = 0 V
    • Multiple dual supply arrangements
  • Low power consumption
    • Normal mode: 2.5 mW
    • Sleep mode: 10 µW
  • Package: 8-pin SOIC (low-cost, compact); lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number CS5512
Product Name 16/20-Bit, 8-Pin, Delta Sigma A/D Converter
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details