Crystek Crystals Corporation Oscillators - CVCO55BE-1650-2150 CVCO55BE-1650-2150

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CVCO55BE-1650-2150 - 867459-CVCO55BE-1650-2150 - Win Source Electronics
Yishun, Singapore
Oscillators - CVCO55BE-1650-2150
867459-CVCO55BE-1650-2150
Oscillators - CVCO55BE-1650-2150 867459-CVCO55BE-1650-2150
Manufacturer: Crystek Corporation Win Source Part Number: 867459-CVCO55BE-1650 -2150 Series: CVCO55 Operating Temperature Range: -40°C ~ 85°C Features: 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc) Package: 16-QFN, Variant Package: Strip Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Crystek Corporation
Win Source Part Number: 867459-CVCO55BE-1650-2150
Series: CVCO55
Operating Temperature Range: -40°C ~ 85°C
Features: 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Package: 16-QFN, Variant
Package: Strip
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Supplier's Site Datasheet
Oscillator VCO - CVCO55BE1650215 - Richardson RFPD
Geneva, IL, United States
Oscillator VCO
CVCO55BE1650215
Oscillator VCO CVCO55BE1650215
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
VCOs (Voltage Controlled Oscillators) - CVCO55BE-1650-2150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-1650-2150
VCOs (Voltage Controlled Oscillators) CVCO55BE-1650-2150
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM

VCO 1900MHZ 0.5-4.5V 12.7X12.7MM

Supplier's Site
Oscillator, VCO;Type,High Frequency;1650-2150MHz;12.7x12.7mm SMD - 70051712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator, VCO;Type,High Frequency;1650-2150MHz;12.7x12.7mm SMD
70051712
Oscillator, VCO;Type,High Frequency;1650-2150MHz;12.7x12.7mm SMD 70051712
The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression. Applications: Digital Radio Equipment Fixed Wireless Access Satellite Communication System Base Stations

The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression.
Applications:

  • Digital Radio Equipment
  • Fixed Wireless Access
  • Satellite Communication System
  • Base Stations
Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 867459-CVCO55BE-1650-2150 CVCO55BE1650215 CVCO55BE-1650-2150 70051712
Product Name Oscillators - CVCO55BE-1650-2150 Oscillator VCO VCOs (Voltage Controlled Oscillators) Oscillator, VCO;Type,High Frequency;1650-2150MHz;12.7x12.7mm SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type VCO VCO VCO
Frequency 1650 to 2150 MHz
Phase Noise -95 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks & Timing Solutions, Oscillators - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
OSCILLATOR - ECS-327MV - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
SN54LS629 Voltage-Controlled Oscillators - 81021012A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers