CVHD-950X-100.0 is a 100 MHz CMOS Voltage Controlled Crystal Oscillator. High Q crystal and 3rd overtone technology provides Ultra-Low Phase Noise and Low-Jitter performance with a CMOS output. Features include -168 dBc/Hz phase noise floor with 3.3Vdc input voltage, -40 C to +85 C operating temperature, and 9×14 mm SMT package. The oscillator has no sub-harmonics.
Applications include High Definition TV, Avionics Low Phase Signal Sources, and Test and Measurement.
| Richardson RFPD | |
|---|---|
| Product Category | Oscillators |
| Product Number | CVHD-950X-100.0 |
| Product Name | Oscillator VCXO |
| Oscillator Type | VCXO |