DigiKey Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 354 355 356 357 358 359 360 361 362 363 364 365 366 370 380 390 400 410 420 450 500 550 600 650 700 764
Product Name Notes
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead
XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
XO (Standard) TTL 1MHz ~ 55MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)

<< Prev Next >>