VAST STOCK CO., LIMITED Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 24
Product Name Notes
Digital Isolators 1 kV 2 forward & 2 reverse 4-channel isolator
Digital Isolators 1 kV 2-channel bi-directional isolator
Digital Isolators 1 kV 3 forward & 1 reverse 4-channel isolator
Digital Isolators 1 kV 3 forward & 2 reverse 5-channel isolator
Digital Isolators 1 kV 3 forward & 3 reverse 6-channel isolator
Digital Isolators 1 kV 4 forward & 1 reverse 5-channel isolator
Digital Isolators 1 kV 4 forward & 2 reverse 6-channel isolator
Digital Isolators 1 kV 4-channel digital isolator
Digital Isolators 1 kV 5 forward & 1 reverse 6-channel isolator
Digital Isolators 1 kV 5-channel digital isolator
Digital Isolators 1 kV 6-channel digital isolator
Digital Isolators 1 kV uni- and bi-directional isolator
Digital Isolators 10 kV surge, 5 kV isolators with 1 forward & 1 reverse channels
Digital Isolators 10 kV surge, 5 kV isolators with 2 forward & 0 reverse channels
Digital Isolators 10 kV surge, 5 kV isolators with 2 forward & 1 reverse channels
Digital Isolators 10 kV surge, 5 kV isolators with 3 forward & 0 reverse channels
Digital Isolators 10kV surge dual high speed digital isolators
Digital Isolators 10kV surge triple high speed digital isolators
Digital Isolators 2.5 kV 1 forward & 1 reverse 2-channel isolator
Digital Isolators 2.5 kV 1-channel digital isolator
Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator
Digital Isolators 2.5 kV 2 forward & 2 reverse 4-channel isolator
Digital Isolators 2.5 kV 2-channel bi-directional isolator
Digital Isolators 2.5 kV 2-channel digital isolator
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
Digital Isolators 2.5 kV 3 forward & 2 reverse 5-channel isolator
Digital Isolators 2.5 kV 3 forward & 3 reverse 6-channel isolator
Digital Isolators 2.5 kV 3-channel digital isolator
Digital Isolators 2.5 kV 4 forward & 1 reverse 5-channel isolator
Digital Isolators 2.5 kV 4 forward & 2 reverse 6-channel isolator
Digital Isolators 2.5 kV 4-channel digital isolator
Digital Isolators 2.5 kV 5 forward & 1 reverse 6-channel isolator
Digital Isolators 2.5 kV 5-channel digital isolator
Digital Isolators 2.5 kV 6-channel digital isolator
Digital Isolators 2.5 kV 8-channel PLC input isolator with 2 high-speed channels & debounce
Digital Isolators 2.5 kV 8-channel PLC input isolator with 2 high-speed channels
Digital Isolators 2.5 kV 8-channel PLC input isolator with 4 high-speed channels & debounce
Digital Isolators 2.5 kV 8-channel PLC input isolator with 4 high-speed channels
Digital Isolators 2.5 kV 8-channel PLC input isolator with 8 high-speed channels
Digital Isolators 2.5 kV 8-channel PLC input isolator with debounce protection
Digital Isolators 2.5 kV 8-channel PLC input isolator with SPI output interface
Digital Isolators 2.5 kV 8-channel PLC input isolator
Digital Isolators 2.5 kV uni- and bi-directional isolator
Digital Isolators 2.5kV PLC Input Isolator with 8 Parallel Outputs
Digital Isolators 2.5kV PLC Input Isolator with SPI Outputs
Digital Isolators 3 ch 1 kV digital isolator
Digital Isolators 3.75 kV 1 forward & 1 reverse 2-channel isolator
Digital Isolators 3.75 kV 1-channel digital isolator
Digital Isolators 3.75 kV 2 forward & 1 reverse 3-channel isolator
Digital Isolators 3.75 kV 2-channel bi-directional isolator
Digital Isolators 3.75 kV 2-channel digital isolator
Digital Isolators 3.75 kV 3-channel digital isolator
Digital Isolators 3.75 kV uni- and bi-directional isolator
Digital Isolators 4 ch 1 kV digital isolator
Digital Isolators 5 ch 1 kV digital isolator
Digital Isolators 5 kV 1 forward & 1 reverse 2-channel isolator
Digital Isolators 5 kV 1-channel digital isolator
Digital Isolators 5 kV 2 forward & 1 reverse 3-channel isolator
Digital Isolators 5 kV 2-channel bi-directional isolator
Digital Isolators 5 kV 2-channel digital isolator
Digital Isolators 5 kV 3-channel digital isolator
Digital Isolators 5 kV uni- and bi-directional isolator
Digital Isolators 6 ch 1 kV digital isolator
Digital Isolators Compact package digital isolators
Digital Isolators Dual Ch 2.5kV Isolator, 150M, 1/1, SOIC8, lead free
Digital Isolators Dual Ch 2.5kV Isolator, 150M, 2/0, SOIC8, lead free
Digital Isolators High data rate, low power, 10kV surge isolators
Digital Isolators
I/O Controller Interface IC 8-Line Protected Digital Serial XFER
I/O Controller Interface IC Applied I/O Control
I/O Controller Interface IC Custom Super I/O Interface Controller
I/O Controller Interface IC DESKTOP EMBEDDED CTLR W/FAN CNTRL
I/O Controller Interface IC Desktp Embedded Ctlr Fan Contrl HW PECI
I/O Controller Interface IC Dual Smart Card Brdg UART Interface
I/O Controller Interface IC Embedded CTRL Fan Hardware PECI
I/O Controller Interface IC Integrated Embedded 2 UART
I/O Controller Interface IC Integrated Embedded 4 UART
I/O Controller Interface IC Integrated Embedded 6 UART
I/O Controller Interface IC Integrated Indust I/O Contrllr
I/O Controller Interface IC LPC IO w/ 8042 KBC Reset Gen Multi-Port
I/O Controller Interface IC LPC IO with 8042 KBC HWM Mult Ser Ports
I/O Controller Interface IC LPC IO with 8042 KBC Multiple Serial Port
I/O Controller Interface IC Protected digital input termination with serialized state transfer
I/O Controller Interface IC S I/O w/Temp Sensing AutoFan C-Vers ROM
I/O Controller Interface IC SAS3616WB0-1-DB
I/O Controller Interface IC Server Super I/O
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
I/O Controller Interface IC Smart Card Bridge to UART Interface
I/O Controller Interface IC SMART CARD BRIDGE TO USB
I/O Controller Interface IC SUPER I/O w/TEMP SENSING, PECI
I/O Controller Interface IC Super I/O
I/O Controller Interface IC Sys Controller Hub 8051 Auto
Interface - CODECs Audio Codec
Interface - CODECs Audio Codex
Interface - CODECs Voiceband codec 84 dB A/D & D/A voice codec
Interface - CODECs voiceband codec 84 dB A/D & D/A
Interface - Specialized Communication Controller, 40MHz, -40/+125degC, QFP 64
Interface - Specialized Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
Interface - Specialized Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 49-NFBGA -40 to 85
Interface - Specialized Enhanced SCAN Bridge Multidrop Port
Interface - Specialized Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Telecom Interface ICs 1 FXO PCM interface, VDAA system-side voice DAA
Telecom Interface ICs 1FXO PCM IF, VDAA System-side
Telecom Interface ICs 1FXS ISI IF, -106V, WB, PM
Telecom Interface ICs 1FXS PCM IF, -106V, WB, DTMFD, PM
Telecom Interface ICs 1FXS PCM IF, -106V, WB, PM
Telecom Interface ICs DAA system-side, SSI interface
Telecom Interface ICs Enhanced V.32 FCC+ Line-Side for processors with integrated system side DAA
Telecom Interface ICs Enhanced V.92 FCC+ Line-Side for processors with integrated system side DAA
Telecom Interface ICs ISOmodem 8-pin FCC+ Line-Side - lead-free
Telecom Interface ICs ISOmodem Line-Side - lead-free
Telecom Interface ICs Line-Side device for processors with integrated system side DAA - lead-free
Telecom Interface ICs Line-Side for processors with integrated system side fax ISOmodem
Telecom Interface ICs SERCOS Interfce Cont
Telecom Interface ICs Si2400 ISOmodem Line-Side - lead-free
Telecom Interface ICs Si2400 ISOmodem Line-Side Lead-Free
Telecom Interface ICs Si2401/Si2404 ISOmodem Line-Side - lead-free
Telecom Interface ICs Si3050 Enhanced Global Voice DAA Line-Side - lead-free
Telecom Interface ICs Si3050 Enhanced Global Voice DAA Line-Side
Telecom Interface ICs Si3050 FCC/TBR21 Voice DAA Line-Side - lead-free
Telecom Interface ICs
USB Interface IC HS Endpoint Prcessor w/USB 2.0,Smart Card

<< Prev Next >>