Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SEC1210T-I/PV-UR2

Description
Win Source Part Number: 1260905-SEC1210T-I/P V-UR2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SEC1210
Request a Quote Datasheet
Description
Win Source Part Number: 1260905-SEC1210T-I/P V-UR2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SEC1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260905-SEC1210T-I/PV-UR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260905-SEC1210T-I/PV-UR2
Integrated Circuits (ICs) - Interface - Specialized 1260905-SEC1210T-I/PV-UR2
Win Source Part Number: 1260905-SEC1210T-I/P V-UR2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SEC1210

Win Source Part Number: 1260905-SEC1210T-I/PV-UR2
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SEC1210

Buy Now Datasheet
Specialized - SEC1210T-I/PV-UR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Smart Card Interface 24-QFN (5x5)

Smart Card Interface 24-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1210T-I/PV-UR2
I/O Controller Interface IC SEC1210T-I/PV-UR2
I/O Controller Interface IC Dual Smart Card Brdg UART Interface

I/O Controller Interface IC Dual Smart Card Brdg UART Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SEC1210T-I/PV-UR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1210T-I/PV-UR2
Integrated Circuits (ICs) - Interface - Specialized SEC1210T-I/PV-UR2
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site
Interface - Specialized - SEC1210T-I/PV-UR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SEC1210T-I/PV-UR2
Interface - Specialized SEC1210T-I/PV-UR2
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260905-SEC1210T-I/PV-UR2 SEC1210T-I/PV-UR2 SEC1210T-I/PV-UR2 SEC1210T-I/PV-UR2 SEC1210T-I/PV-UR2
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Technology USB; SPI; SPI Serial, USB, UART USB; SPI; SPI Serial, USB, UART
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details