Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012220-SI8420AB-D-I
Type: General Purpose
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Channel Type: Unidirectional
Weight: 95.396145 mg
Number of Channels: 2
Propagation Delay: 35 ns
Isolated Power: No
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): ISO6720FBDR; MCP2515-I/SO; MCP2515-E/SO; MCP2515T-I/SO; ADUM1201AR; ADUM1401ARW; ADUM1301ARW;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Pulse Width Distortion (PWD): 25 ns
Max Data Rate: 1
Digital Isolators 2.5 kV 2-channel digital isolator
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1012220-SI8420AB-D-ISR | SI8420AB-D-ISR |
| Product Name | Interface - Interface - Specialized - SI8420AB-D-ISR | Digital Isolators |
| Device Type | Sensor Interface; Storage Interface |